T013-001-POE Cable Analyzer

The all-in-one T013-001-POE Network Cable Continuity Tester is an essential tool for cable installers, system integrators or anyone else working in telecom or LAN environments. It allows you to test wiring continuity for Cat5e, Cat6, Cat6a and telephone cable assemblies at the flip of a switch.

A combination of main tester unit and removable remote tester unit, the T013-001-POE identifies crossed wires, short circuits and open circuits in live RJ11 and RJ45 cables. It also identifies the PoE standard used—IEEE 802.3af (15.4W PoE) or IEEE 802.3at (30W PoE+)—and the power sourcing equipment type (Endspan, Midspan or both). When not in use, the two-piece T013-001-POE stores safely in its handy carrying case.

Manufacturer Part Number
T013-001-POE
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

OVERVIEW

Accessories Type: Cable Tester

CONNECTIONS

Side A - Connector 1: (1) RJ11 (FEMALE); (2) RJ45 (FEMALE)
Side B - Connector 1: RJ11 (FEMALE); RJ45 (FEMALE)

WARRANTY

Product Warranty Period (Worldwide): 1-year limited warranty