4-Port USB Charging Station with USB-C Charging and USB-A Auto-Sensing Ports

Whether you’re at home or in the office, Tripp Lite’s U280-004-WS3C1 4-Port USB Charging Station provides enough ports and power to keep your devices at 100% capacity. No more peering behind furniture to find an available outlet or unplugging one device to charge another. You can charge up to four tablets, cell phones, laptops and other devices at the same time. The U280-004-WS3C1 doesn’t require a computer, so you can take it anywhere AC power is available.
The U280-004-WS3C1 features three auto-sensing USB-A ports, each capable of delivering up to 5V, 2.4A, which is enough for charging cell phones, tablets and other mobile devices. Each USB-A port senses the connected device and automatically adjusts the required power level accordingly. A USB-C port supports power output up to 20V, 3A for charging more battery-intensive USB power delivery devices, such as a MacBook®, MacBook Pro® or Chromebook Pixel™.

To charge your USB devices, simply connect the detachable four-foot power cord’s NEMA 1-15P plug to an AC power outlet, and connect your devices to the available USB ports. The unit protects against overheating, overcurrent and overcharging—in fact, it stops charging as soon as your devices’ batteries are at full capacity

Manufacturer Part Number
U280-004-WS3C1
EAN/UPC
0037332196507,037332196507
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

OUTPUT
Charging Ports / Amps (3) 2.4A; (1) 3A / 2A / 1.5A
Charging Method USB
PHYSICAL
Unit Dimensions (hwd / cm) 9.1 x 7.6 x 2.8
Unit Weight (kg) 0.22
Color     White
ENVIRONMENTAL
Operating Temperature Range 32°F to 104°F / 0°C to 40°C
Relative Humidity 5% to 90% RH, NON-CONDENSING
CERTIFICATIONS
Approvals UL Listed
WARRANTY
Product Warranty Period (Worldwide)  2-year limited warranty