Pro Smart Security System with 2 Cameras (VMS4230)

Peace of Mind. Anytime. Anywhere.

Arlo Pro security cameras lets you watch over what you love from every angle, indoors and out, day and night.

Your World, Just a Tap Away

Stay in total control all the time. Whether you're using a smartphone, tablet, or computer, a click or two is all you'll ever need to check in. The free Arlo app is available for iOS, Android, Apple TV and web browser.

Be the First to Know

View live anytime and receive instant email or mobile alerts whenever motion or audio is detected.

Never Miss a Moment Again

Arlo records motion or sound-triggered events and saves them in your cloud Library to be viewed, downloaded, and shared for 7 days, for FREE.

Get More Angles Covered

Expanding your Arlo system is a breeze. Connect up to five cameras for free. Upgrade to add up to 15 cameras per account.

Your Schedule. Your Terms.

Use smart scheduling to set Arlo's work schedule to fit yours. Geo-fencing, custom modes, and IFTTT are just a few of the possible ways to personalize your Arlo system to your needs and preferences.

Share the Action

Easily share camera access, or specific videos, with friends and family so everyone’s caught up on the latest events.

Manufacturer Part Number
VMS4230-100EUS
EAN/UPC
0606449113549,606449113549
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Camera

  • Video resolution
    • Configurable up to 1280 x 720

  • Video format
    • H.264

  • Imaging
    • Full Color

    • CMOS

    • Auto-adaptive white/black balance and exposure

  • Audio
    • Speaker

    • Microphone

  • Motion detection
    • Adjustable sensitivity

    • Automatic email alerts and push notifications

  • Digital pan and zoom
    • Yes

  • Night vision
    • 850 nm LEDs: illuminates up to 25 feet

    • IR cut-off filter

  • Battery
    • 2440mAh rechargeable battery

    • Battery life varies based on settings, usage, & temperature

  • Battery level indication
    • Yes

  • Field of view
    • Field of view: 130°

  • Focus range (ST)
    • Fixed focus (2 ft to infinity)

  • Operating temperature
    • -4° to 113° F (-20° C to 45° C)

  • Dimension
    • 3.1 x 1.9 x 2.8 in (79.3 x 48.6 x 70.5 mm)

  • Weight
    • 4.8oz (136 g)

Base Station

  • Interface port
    • Fast Ethernet

  • Indicator LEDs
    • Power, Internet, Camera

  • IP configuration
    • DHCP

  • Antenna
    • Internal

  • Wireless range
    • 300+ feet line of sight

  • Wireless
    • 2.4GHz

    • 802.11n

  • Processor and memory
    • 900MHz ARM Cortex A7

    • 128MB Flash, 128MB RAM

  • Certifications
    • FCC, IC, CE, UL

  • Operating temperature
    • 32° to 122° F (0° to 50° C)

  • Dimension
    • 2.3 x 6.9 x 5.0 in (58.6 x 174.5 x 126.5 mm)

  • Weight
    • 11.1 oz (316 g)