PT390BTU AM/FM Receiver

The Pyle PT390BTU Bluetooth Home Stereo Receiver brings music to any room with crystal clear clarity. This system features Bluetooth wireless music streaming ability. You will be able to wirelessly, and instantly, stream your audio through this four channel high-power system, which powers up to 4 speakers. System features include AM/FM radio, USB and SD memory card readers for MP3 digital audio file playback, Aux (3.5mm) input to connect external devices like smartphones and tablets, (2) 1/4'' microphone input jacks along with RCA audio inputs and outputs. Connect some mics for a karaoke party and adjust the volume, balance, treble and bass on the master output for total control of your sound. The system also includes AM/FM antennas, remote control and audio connection cable. Enhance your entertainment experience and connect it all with the Pyle PT390BTU Bluetooth Digital Home Stereo Receiver.

Manufacturer Part Number
PT390BTU
EAN/UPC
0068888759496,068888759496
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Peak Power Output: 300 Watt
  • Impedance: 8 Ohm
  • T.H.D.: <1%
  • S/N Ratio: >76dB
  • Input Lvl. Impedance: 350mV/47k
  • Tone Characteristics: +/-12dB
  • Input Sensitivity: 300mV/33k
  • USB/SD can play what file types: MP3, WMA, WAV
  • Maximum USB/SD Card support size: 8GB
  • Frequency Response: 20Hz-20kHz
  • Dimensions (L x W x H): 16.9'' x 12.2'' x 4.7''
  • Power: 110/220V Switchable
  • Sold as: 1
  • Weight: 14.15 lbs.