SFP/SFP+ Modules and Cabling
Ubiquiti Networks offers a variety of U Fiber™ modules and single-mode fiber cabling for your new installs and existing infrastructure upgrades.
Outdoor Fiber Installations
For long-distance runs of 300+ meters, use U Fiber 1G or 10G single-mode modules and BiDi models for maximum reuse of existing infrastructure. For shorter runs, use U Fiber 1G or 10G multi-mode modules for reduced cost.
Fiber Modules
U Fiber™ modules are available as single-mode or multi-mode models to suit your fiber connectivity applications.
Fiber Cable
Use single-mode LC FiberCable™ to build your outdoor fiber network. Lightweight and flexible, FiberCable is ideal for tower installs of our outdoor routing and switching products, such as EdgePoint™ devices. Available in 100, 200, and 300 ft lengths.
Note:
Supported Media: Multi-Mode Fiber
Connector Type: (2) LC
BiDi: N/A
TX Wavelength: 850 nm
RX Wavelength: 850 nm
Data Rate: 1.25 Gbps SFP
Cable Distance: 550 m
Pack Options: 2-Pack, 20-Pack