ASUS GeForce® GTX 1050Ti 4GB PHOENIX Fan Edition DVI-D HDMI DP 1.4 Gaming Graphics Card
The Best for Your Compact Build
ASUS Phoenix GeForce® GTX 1050 Ti comes equipped with a dual ball-bearing fan for a 2X longer card lifespan and exclusive Auto-Extreme Technology with Super Alloy Power II components for superior stability. ASUS Phoenix GeForce® GTX 1050 Ti also has GPU Tweak II with XSplit Gamecaster that provides intuitive performance tweaking and real-time streaming. It provides best experience in games such as Overwatch, Dota 2, CS Go and League of Legend.
Dual-Ball Bearing Fan
2X Longer Lifespan
Without the problem of oil drying common in sleeve-bearing fans, the dual-ball bearing fan on ASUS Phoenix GeForce® GTX 1050 Ti lasts 2X longer. With reduced friction, it also runs smoother, further improving card lifespan and cooling efficiency.
Note:
Graphics Engine:
NVIDIA GeForce GTX 1050 TI
Bus Standard:PCI Express 3.0
OpenGL:OpenGL®4.5
Video Memory:GDDR5 4GB
Engine Clock:GPU Boost Clock : 1392 MHz
GPU Base Clock : 1290 MHz
768
Memory Clock:7008 MHz ( DDR2 )
Memory Interface:128-bit
Resolution:Digital Max Resolution:7680x4320
Interface:DVI Output : Yes x 1 (Native) (DVI-D)
HDMI Output : Yes x 1 (Native) (HDMI 2.0)
Display Port : Yes x 1 (Native) (Regular DP)
HDCP Support : Yes
ASUS GPU Tweak II & Driver
Dimensions:7.6 " x 4.4 " x 1.5 " Inch
19.2 x 11.1 x3.7 Centimeter
. To have the best cooling performance, ASUS PH-GTX1050TI-4G extends the fansink to 2 slots. Please double check you Chassis and Motherboard dimension prior to purchase to make sure it fits in your system!
. Note that the actual boost clock will vary depending on actual system conditions. For more information, please visit http://www.geforce.com/