ASUS GeForce® GTX 1050 2GB PHOENIX Fan Edition DVI-D HDMI DP 1.4 Gaming Graphics Card
The Best for Your Compact Build
ASUS Phoenix GeForce® GTX 1050 comes equipped with a dual ball-bearing fan for a 2X longer card lifespan and exclusive Auto-Extreme Technology with Super Alloy Power II components for superior stability. ASUS Phoenix GeForce® GTX 1050 also has GPU Tweak II with XSplit Gamecaster that provides intuitive performance tweaking and real-time streaming. It provides best experience in games such as Overwatch, Dota 2, CS Go and League of Legend.
Dual-Ball Bearing Fan2X Longer Lifespan
Without the problem of oil drying common in sleeve-bearing fans, the dual-ball bearing fan on ASUS Phoenix GeForce® GTX 1050 lasts 2X longer. With reduced friction, it also runs smoother, further improving card lifespan and cooling efficiency.
Auto-Extreme Technology with Super Alloy Power II
Premium quality and the best reliability
ASUS graphics cards are produced using Auto-Extreme technology, an industry-first 100% automated production process, and feature premium Super Alloy Power II components that enhance efficiency, reduce power loss, decrease component buzzing under load, and lower thermal temperatures for unsurpassed quality and reliability.
Note:
Graphics Engine:
NVIDIA GeForce GTX 1050
Bus Standard:PCI Express 3.0
OpenGL:OpenGL®4.5
Video Memory:GDDR5 2GB
Engine Clock:GPU Boost Clock : 1455 MHz
GPU Base Clock : 1354 MHz
640
Memory Clock:7008 MHz ( DDR2 )
Memory Interface:128-bit
Resolution:Digital Max Resolution:7680x4320
Interface:DVI Output : Yes x 1 (Native) (DVI-D)
HDMI Output : Yes x 1 (Native) (HDMI 2.0)
Display Port : Yes x 1 (Native) (Regular DP)
HDCP Support : Yes
ASUS GPU Tweak II & Driver
Dimensions:7.6 " x 4.4 " x 1.5 " Inch
19.2 x 11.1 x3.7 Centimeter
. To have the best cooling performance, ASUS PH-GTX1050-2G extends the fansink to 2 slots. Please double check you Chassis and Motherboard dimension prior to purchase to make sure it fits in your system!
. Note that the actual boost clock will vary depending on actual system conditions. For more information, please visit http://www.geforce.com/