27MU58-B Widescreen LCD Monitor

ULTRA HD 4K ON AN IPS DISPLAY

When IPS meets 4K, the result is even more amazing than they are on their own. The 27MU58-B’s Ultra HD IPS Display offers much better color reproduction compared to TN panels, providing incredible viewing angles and great color consistency over the entire screen. With a 4K IPS monitor, designers can enjoy seamless viewing for an ultimate immersive gaming experience. Furthermore, the 27MU58-B in 3840x2160 Ultra HD resolution provides increased clarity, sharper texture, more details, , and a large amount of on-screen "real estate" for viewing multiple applications at one time.

FREESYNC TECHNOLOGY

The 27MU58-B features built-in FreeSync Technology. FreeSync technology by AMD eliminates the tearing that can occur in videos, games and applications with the highest visual settings, caused by the difference between a graphic card's frame rate and a monitor's refresh rate. FreeSync eliminates tearing and stuttering that can occur because of differences between a graphic card’s frame rate and a monitor’s refresh rate.

BLACK STABILIZER

The Black Stabilizer allows designers to have better visibility, even in deep dark scenes or too-light scenes. It lets you have better strategy by enabling you to see if there is an enemy or object waiting to interrupt you in the darkest area. Plus, there is no more worry when facing a bright area, such as a flash bang attack; the Black Stabilizer effect minimizes visually compromised areas on the screen during the flash bang.

FLICKER SAFE AND READER MODES

Did you know that your eyes are affected by flickers on the monitor while you may not have seen them? Over time, working, gaming and movie viewing can cause eye strain and fatigue. But, Flicker Safe and Reader Mode help maximize visual comfort by protecting your eyes from harmful blue light and reducing the flicker level to almost zero.

CUSTOMIZED WORKSPACES FOR MULTITASKING

Screen Split divides the display into multiple sections for different tasks by resizing the windows on the screen. Its advanced options have expanded to include 4 types of Picture-in Picture(PIP) Mode among 14 options. With PIP Mode you can work on the main screen while watching a video in a smaller window floating on the screen.

ON-SCREEN CONTROL

OnScreen Control allows you to modify your screen configuration by a few clicks without forcing physical buttons built in monitor. My Display Presets offers customized picture mode for specific software. It has automatically applied to picture mode you already preset. You don't need to select the picture mode each time.

Manufacturer Part Number
27MU58-B
EAN/UPC
0719192609594,719192609594
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PANEL
Size (Inch): 27
Panel Type: IPS
Color Gamut (CIE 1931): NTSC 72%
Color Depth(Number of Colors): 10bit (8bit + A-FRC)
Pixel Pitch (mm): 0.1554mm x 0.1554mm
Aspect Ratio: 16 : 9
Resolution: 3840x2160
Brightness (Typ.): 250nits
Contrast Ratio (Original): 1000:1
(DFC) : Mega, On/Off
(GTG): 5ms
Viewing Angle (CR≥10): 178/178
Surface Treatment (Glare/non Glare): Anti-Glare 3H

JACK INPUT / OUTPUT
HDMI: Yes x2 (ver 2.0)
DisplayPort: Yes (x1, ver 1.2)
[ Jack Location ]: Rear
Headphone Out: Yes

POWER
Type: Built-in Power (40W)
Input: 100-240Vac, 50/60Hz
Normal On (EPA Typ.): 29.5W
Normal On (Factory out Condition Typ.): 37W
Power Save/Sleep Mode (Max): 0.5W
DC Off (Max): 0.3W

FREQUENCY
H-Frequency (HDMI): 30kHz ~ 135kHz
V-Frequency (HDMI): 56Hz ~ 61Hz
H-Frequency (DP): 30kHz ~ 135kHz
V-Frequency (DP): 56Hz ~ 61Hz
FreeSync V-Frequency Range (DP): Basic : 48~60Hz / Extended : 40~60Hz Only DisplayPort

RESOLUTION
HDMI: 3840x2160@60Hz
DP: 3840x2160@60Hz
Video HDMI: 3840x2160@60Hz (Ver 2.0)

CONTROL KEY
Key Number (Power Key Included): 1 Joystick
Key Type: Joystick
LED Color (On mode): White
LED Color (Power Save Mode): White Blinking
[ Key Location ]: Bottom of Back cover

LANGUAGE
Country: English, Germanic, French, Spanish, Italian, Swedish, Finnish, Portuguese, Portuguese(brazil), Polish, Russian, Greek, Ukrainian, Chinese, Traditional Chinese, Japanese, Korean
Number of Language: 17

SPECIAL FEATURE
DDC/CI: Yes
HDCP: Yes (2.2)
Reader Mode: Yes
Flicker Safe: Yes
Six Axis Control: Yes
Factory Calibrated: Yes
Plug & Play: Yes
On Screen Control: Yes
SUPER+Resolution: Yes
Black Equalizer: Yes
DAS Mode: Yes
FreeSync: Yes
Dual Controller: Yes

COLOR
Front: High Glossy (Front Face) + Texture (Side Face)
B/Cover: Matt Black
Stand: Glossy Black
Base: Glossy Black

STAND
Base Detachable: Yes
Tilt (Angle): Angle -2~15 degree

CABINET
Set (with Stand) (WxHxD): 24.9" x 8.0" x 18.2"
Set (without Stand) (WxHxD): 24.9" x 2.4" x 14.8"
Box (WxHxD): 28.0" x 17.7" x 5.5"
Set (with Stand): 12.3 lbs
Set (without Stand): 11.0 lbs
Wall Mount: 100mm x 100mm
Box: 15.9 lbs

CERTIFICATION
TCO6.0: Yes (ver 7.0)
UL(cUL): Yes
TUV-Type: Yes
EPEAT Gold: Yes
CB: Yes
FCC-B, CE: Yes
CCC, BSMI: CCC (Yes), BSMI ( - )
KC: Yes
VCCI: Yes
EPA: Yes (ver 7.0)
ErP: Yes
ROHS, REACH: Yes
Windows 10: Yes
DisplayPort: No
FreeSync: Yes

ACCESSORIES
Power Cord: Yes
DP to DP: Yes (1.8M)
HDMI: Yes (1.8M)
Easy Set Up Guide: Yes
Calibration Report (Paper): Yes
S/W Install CD: Yes (OnScreen Control, Dual Controller)

OTHER
UPC: 7 19192 60959 4
Warranty: 3-Year Limited Warranty (Parts/Labor/Backlight)