Ultrawide 38CB99-W Widescreen LCD Monitor

STRETCHING THE LIMITS OF DISPLAY REAL ESTATE

LG’s single 21:9 Curved Display is 2.4 times wider than a standard 16:9 configuration. Boasting of 3840 x 1600 QHD resolution, this display offers a wide work space to view multiple files at once without the bezel distortion caused by a normal dual monitor set-up.

LG’S DUAL MONITOR SETUP PROVIDES A LARGER WORK SPACE THAN A TRIPLE 16:9 STANDARD MONITOR SETUP

A triple 16:9 Full HD display setup may provide more screen information than a single monitor, but the desk space needed is inconvenient and inefficient. LG’s dual 21:9UltraWide Curved display setup takes up less desk space while providing a significantly greater amount of display real estate. When comparing LG’s 38CB99-W dual monitor setup to that of a conventional 16:9 Full HD triple monitor configuration, the width of the 38CB99-W is 89 of a conventional triple monitor setup while delivering an impressive 159 of on-screen working space.

+ 59 LARGER ON-SCREEN WORK SPACE
- 11 LESS ACTUAL MONITOR WIDTHS ON DESK

Manufacturer Part Number
38CB99-W
EAN/UPC
0719192609587,719192609587
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PANEL
Size (Inch): 38" Curved
Panel Type: IPS
Color Gamut (CIE 1931): sRGB 99%
Color Depth (Number of Colors): 10bits (8bit+FRC), 1.07B
Pixel Pitch(mm): 0.229 mm x 0.229 mm
Resolution: 3840 x 1600
Brightness (Typ.): 300 cd/m2
Contrast Ratio: 1000:1
(DFC) : Mega
Response Time_Typ. (on/off): 14ms
(GTG): 5ms
Viewing Angle (CR≥10): 178/178

JACK INPUT / OUTPUT
HDMI: Yes (ver2.0, 2ea)
DisplayPort: Yes (ver1.2)
USB Type-C: Yes
Headphone Out: Yes
USB Down-Stream: Yes (USB3.0 2ea) * included Quick Charge for port 1

SPEAKER
Audio Output (watt): Speaker 10W*2 with Bluetooth
Audio Tuning: (Rich Bass)

POWER
Type: Adapter
Input: 100 ~240 , 50/60Hz
Ouptput (USB Type-C PD): 60W
Normal On (EPA standard): 48W
Normal On (Typ.): 70W
Power Save/Sleep Mode(Max): 1.2W
DC Off(Max): 0.3W

FREQUENCY
H-Frequency (HDMI): 30 ~ 125KHz
V-Frequency (HDMI): 56 ~ 75Hz
H-Frequency (DP): 30 ~ 101KHz
V-Frequency (DP): 56 ~ 75Hz (FreeSync 52~75Hz)
H-Frequency (USB-C): 30 ~ 125KHz
V-Frequency (USB-C): 56 ~ 75Hz

SPECIAL FEATURE
Picture Mode: Custom, Reader, Photo, Cinema, Dark Room 1, Dark Room 2, Color Weakness, FPS Game 1, FPS Game 2, RTS Game, Custom (Game)
Ratio: Wide, Original, Cinema 1, Cinema 2, 1 : 1
PIP: (PIP mode in Screen Split)
PBP: Yes
DDC/CI: Yes
HDCP: Yes
Key Lock: Yes
Response Time Control: Yes
Quick Charge: Yes
FreeSync: Yes (DP 52~75Hz)
Game Mode: Yes
DAS Mode: Yes
Black Stabilizer: Yes
1ms Motion Blur Reduction: Yes
Flicker Safe: Yes
Automatic standby: Yes
Reader Mode: Yes (Picture Mode)
Six Axis Control: Yes
SUPER+Resolution: Yes
Color Calibrated: Yes
Dual Control: Yes
Screen split2.0 (in OSC): Yes
My Display Preset (in OSC): Yes
OnScreen Control (OSC): Yes
Dual EDID (H/W): Yes
One Click Stand Set-up: Yes

STAND
Tilt (Angle): -5~15 Degree
Height (Range): 110mm

CABINET
Set (with Stand): 35.3" x 9.1" x 18.4"
Set (without Stand): 35.3" x 3.6" x 15.5"
Box (WxHxD): 41.5" x 8.1" x 21.2"
Set (with Stand) Weight: 20.5 lbs
Set (without Stand) Weight: 17.0 lbs
Weight (Box): 29.1 lbs
VESA Compatible: 100mm x 100mm

CERTIFICATION
UL(cUL): Yes
TUV-Type: Yes
FCC-B, CE: Yes
CCC (for China): Yes
BSMI (for Taiwan): Yes
ErP: Yes
Windows: Yes

ACCESSORY
Power Cord: Yes
HDMI: Yes
Display Port: Yes
USB Type-C to Type-C: Yes
Gender (USB Type-A to Type-C): Yes
Cable Holder: Yes

OTHER
UPC: 7 1919260958 7
Warranty: 3-Year Limited Warranty Parts/Labor/Backlight