Android Headunit Receiver Stereo System

Unlock Tablet-Style functionality for your vehicle with the Pyle Android Stereo Receiver. The 7'' Touchscreen Display Headunit comes jam-packed with entertainment and safety features like Wi-Fi Connectivity, Bluetooth Wireless Music Streaming, Hands-Free Call Answering, GPS Navigation, HD 1080p Multimedia Support, Web Surfing, App Downloads and plenty more! These awesome features come loaded in the universal standard size double DIN receiver which makes for an intense vehicle entertainment system upgrade! Digital media file support allows you to connect and stream your favorite audio, video and image files -- along with the built-in 16GB device storage, SD Memory Card and USB Flash Drive Reader for expanded memory. Enjoy the next generation of vehicle safety and multimedia entertainment with the Pyle Android Stereo Receiver System!

Manufacturer Part Number
PLDNAND692
EAN/UPC
0068888762991,068888762991
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Double DIN Size Universal Standard
  • Power Output: 4 x 80 Watt (320 Max.)
  • Impedance: 4 Ohm
  • Wide Screen TFT - LCD Display
  • Aspect Ratio 16:9 High Definition
  • Pixel Resolution: 800 x 480 Pixels
  • Steering Wheel Button Control Support
  • Video System: NTSC/PAL (Auto Recognition)
  • Response Time: Up 30 ms, Down 50 ms
  • AM/FM-MPX 2 Band Radio - Auto Store, Preset, Scan
  • Anti-Shock Mechanism-ESP Function
  • LO/DX & ST/MO Selector
  • PLL Synthesizer Tuner
  • Selectable USA/Europe Radio Frequency
  • File Compatibility: JPEG, MP3, MP4, AVI, WAV and More
  • Multimedia Disc Support DVD/VCD/CD/CD-R/CD-RW
  • Working Voltage: DC 12V
  • In-Console Dimensions (L x W x H): 6.97'' x 6.46'' x 3.94''
  • Sold as: 1
  • Weight: 8.4 lbs.