Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Standards
- IEEE 802.3
- IEEE 802.3u
- IEEE 802.1d
- IEEE 802.1p
- IEEE 802.1Q
- IEEE 802.1X
- IEEE 802.11d
- IEEE 802.11e
- IEEE 802.11f
- IEEE 802.11h
- IEEE 802.11i
- IEEE 802.11b
- IEEE 802.11g
- IEEE 802.11n (2.4 GHz up to 300 Mbps)
- IEEE 802.11r
- IEEE 802.11k
Hardware Interface - 1 x 10/100 Mbps LAN1 port (proprietary PoE max. cable length 60 m (197 ft.))
- 1 x 10/100 Mbps LAN2 port
- LED indicators
- Reset button
- Grounding Point
Special Features - IPX6 weather rated
- 802.1Q VLAN assignment per SSID
- Schedule radio on/off time policy
- 802.11r / 802.11k fast roaming
- Preconfigured point-to-point bridge kit
Access Control - Wireless encryption: WPA/WPA2-PSK, WPA/WPA2-Enterprise, 802.1X
- Firewall (CPE Mode): NAT, Virtual Server, DMZ Host, PPTP/L2TP/IPsec VPN Passthrough
- Access Controls: MAC, IP Filter, Layer 2 Client Isolation, Per-SSID client limiting
- 802.1Q VLAN
- Authentication 2.0 / Walled Garden for guest authentication
- Customizable captive portal for guest authentication
QoS Operation Modes - Access Point (AP)
- Access Point (AP) + WDS
- Wireless Distribution System (WDS)
- WISP (CPE) + AP
- Client Bridge + AP
- Router
- Control AP (CAP)
SSID Internet Connection Types (WISP (CPE) + AP & Router modes) - Dynamic IP (DHCP)
- Static IP (Fixed)
- PPPoE (Dynamic IP/Static IP)
- PPTP (Dynamic IP/Static IP)
Management/Monitoring - Local/remote web based management (HTTP, HTTPS)
- Local/remote CLI based management (Telnet, SSH)
- SNMP v2c/v3
- SNMP Trap
- Upgrade firmware
- Backup/restore configuration
- Event logging
- Authentication log
- Reboot
- Restore to factory defaults
- Ping test
- Traceroute
- LED Control
Frequency - FCC: 2.412 - 2.462 GHz
- ETSI: 2.412 – 2.472 GHz
- IC: 2.412 - 2.462 GHz
Wireless Channels Modulation - 802.11b: DBPK, DQPSK, CCK with DSSS
- 802.11g/n: BPSK, QPSK, 16-QAM, 64-QAM with OFDM
Media Access Protocol Antenna Gain - 10 dBi internal sector antenna
Wireless Output Power/Receiving Sensitivity - 802.11b: FCC/ETSI: FCC: 28 dBm (max.), ETSI: 10.4 dBm (max.), IC: 28 dBm (max.)/-88 dBm (typical) @ 11 Mbps
- 802.11g: FCC/ETSI: FCC: 26 dBm (max.), ETSI: 10.5 dBm (max.), IC: 26 dBm (max.)/- 74 dBm (typical) @ 54 Mbps
- 802.11n: FCC/ETSI: FCC: 26 dBm (max.), ETSI: 10.6 dBm (max.), IC: 26 dBm (max.)/- 69 dBm (typical) @ 300 Mbps
Power - Input: 100 – 220 V, 50 - 60 Hz, 0.5 A
- Output: 12V / 1A
- Consumption: 13.5 Watts Max.
Operating Temperature - -20 - 60° C (-4 - 140° F)
Operating Humidity Certifications Dimensions - 195 x 118 x 61 mm (7.6 x 4.6 x 2.4 in.) per access point
Weight - 320 g (0.7 lbs.) per access point
Warranty Package Contents
- 2 x TEW-740APBO
- CD-ROM (User’s Guide)
- Quick Installation Guide
- Mounting hardware
- Proprietary PoE injectors
- Power adapters (12 V DC, 1 A)
- Grounding wires