C500 C532dn LED Printer

Ultra-fast and with a powerful engine, the C532dn brings new standards of print quality and document security to small businesses and workgroups.

Productivity and connectivity

Keeping productivity high and seamlessly connected

Media versatility

Create a wide range of documents from A6 leaflets to colourful banners

Important security features

Keep documents confidential and access stored print jobs when required

Simple to set-up, use and own

Low power consumption and duplex printing as standard

Manufacturer Part Number
46356103
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Printing Technology: Digital 4 LED Full-color Electrophotographic Printing Technology
Print Resolution: 600 x 600 dpi
1200 x 1200 dpi
Physical dot pitch: 1200 dpi
Warm-up Time: Approx. 27.0 seconds from power-on
Approx. 28.0 seconds from power save
First Print Out Time: Color: Approx. 7.5 seconds
Mono: Approx. 7.5 seconds
Print Speed: A4 30 ppm color, 30 ppm mono
Interface: 1000BASE-T/100BASE-TX/10BASE-T, (Optional) Wireless LAN (IEEE802.11a/b/g/n), USB 2.0 (High Speed), USB 2.0 (High Speed) Host
Protocol: TCP/IP
Printer Language: PCL 6 (XL) emulation, PCL 5c emulation, PostScript 3 emulation, IBM ProPrinter emulation, Epson FX Emulation, XPS emulation, PDF v1.7 emulation
Supported OS: Windows 10, Windows 10 x64, Windows 8.1, Windows 8.1 x64, Windows 8, Windows 8 x64, Windows 7, Windows 7 x64, Windows Vista, Windows Vista x64, Windows Server 2012 R2, Windows Server 2012, Windows Server 2008 R2, Windows Server 2008, Windows Server 2008 x64, OS X 10.11, OS X 10.10, OS X 10.9, OS X 10.8, Linux
Memory (Std./Max.): 1GB/1GB
Font: PostScript emulation 80 fonts, PCL emulation 87 scalable fonts, 4 bitmap fonts
Paper Size: A4, A5, A6, B5, B6, B6 Half, Letter, Legal 13, Legal 13.5, Legal 14, Executive, Statement, Folio, 16K, Index Card (3" x 5") (75 x 125mm), Photo Size (4" x 6", 5" x 7") (100 x 150mm, 125 x 175mm), Envelopes, Postcard, Return postcard, Custom Size: Width 64-216 mm x Length 90-1321 mm
Paper Weight: Tray 1 : 64 - 176 gsm
(Optional)Additional Tray : 64 - 176 gsm
Multi-purpose tray : 64 - 220 gsm
Input Capacity: Tray 1 : 250 sheets
(Optional)Additional Tray : 530 sheets
Multi-purpose tray : 100 sheets
Output Capacity: Face Down : Max. 150 sheets
Face Up : Max. 100 sheets
Dimensions(WxDxH): 427 x 571 x 279 mm
Weight(includes supplies): Approx. 23.0 kg
Operating Environment: Operating: 10 - 32 °C, 20 - 80 %RH
Storage: 0 - 43 °C, 10 - 90 %RH
No condensation
Power Consumption: Operating: Max. 1,250W / Ave. 670W
Idle: 90W
Power Save: 14.0W
Deep Sleep: 1.1W
Auto-Off: 0.5W
Noise Level: Operating :Approx. 54 dBA
Idle: < 37 dBA
Quiet Mode: < 52 dBA
Power save: Background level
Duty Cycle: Recommended: 6,000 pages/month
Maximum: 60,000 pages/month
In the Box: Manuals, Starter toner cartridge x 4, Image Drum x 4, Power cable, DVD-ROM