Brilliance 4K Ultra HD LCD Display with MultiView

Curved display design

Desktop monitors offer a personal user experience, which suits a curve design very well. The curved screen provides a pleasant yet subtle immersion effect, which focuses on you at the center of your desk.

UltraClear 4K UHD Resolution

These latest Philips displays utilize high performance panels to deliver UltraClear, 4K UHD (3840 x 2160) resolution images. Whether you are demanding professional requiring extremely detailed images for CAD solutions, using 3D graphics applications or a financial wizard working on huge spreadsheets, Philips displays will make your images and graphics come alive.

Ultra Wide-Color Technology

Ultra Wide-Color Technology delivers a wider spectrum of colors for a more brilliant picture. Ultra Wide-Color wider "color gamut" produces more natural-looking greens, vivid reds and deeper blues. Bring, media entertainment, images, and even productivity more alive and vivid colors from Ultra Wide-Color Technology.

VA display

Philips VA LED display uses an advanced multi-domain vertical alignment technology which gives you super-high static contrast ratios for extra vivid and bright images. While standard office applications are handled with ease, it is especially suitable for photos, web-browsing, movies, gaming, and demanding graphical applications. It's optimized pixel management technology gives you 178/178 degree extra wide viewing angle, resulting in crisp images.

MultiView technology for 4K

Philips MultiView feature on this expansive 4K UHD display enables you to have up to four systems each shown in Full HD on one screen. You can use the Picture-by-Picture (PbP) for monitoring four systems on one screen for control rooms or security. Or for multiple devices like two notebooks side-by-side simultaneously, making collaboration more productive. Or Picture-in-Picture mode (PiP) watching a live football feed from your set-top box, while working on your PC.

SmartImage

SmartImage is an exclusive leading edge Philips technology that analyzes the content displayed on your screen and gives you optimized display performance. This user friendly interface allows you to select various modes like Office, Photo, Movie, Game, Economy etc., to fit the application in use. Based on the selection, SmartImage dynamically optimizes the contrast, color saturation and sharpness of images and videos for ultimate display performance. The Economy mode option offers you major power savings. All in real time with the press of a single button!

Flicker-free technology

Due to the way brightness is controlled on LED-backlit screens, some users experience flicker on their screen which causes eye fatigue. Philips Flicker-free Technology applies a new solution to regulate brightness and reduce flicker for more comfortable viewing.

Built-in stereo speakers

A pair of high quality stereo speakers built into a display device. It can be visible front firing, or invisible down firing, top firing, rear firing, etc depending on model and design.

Manufacturer Part Number
BDM4037UW/75
EAN/UPC
8712581741143
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Picture/Display

  • LCD panel type: VA LCD
  • Backlight type: W-LED system
  • Panel Size: 40 inch / 101.6 cm
  • Effective viewing area: 884.74 (H) x 497.66 (V) - at a 3000R curvature*
  • Aspect ratio: 16:9
  • Optimum resolution: 3840 x 2160 @ 60Hz
  • Response time (typical): 4 ms (Gray to Gray)*
  • Brightness: 300 cd/m²
  • Contrast ratio (typical): 4,000:1
  • SmartContrast: 20,000,000:1
  • Pixel pitch: 0.230 x 0.230 mm
  • Pixel Density: 110 PPI
  • Viewing angle: 178º (H) / 178º (V), @ C/R > 10
  • Picture enhancement: SmartImage
  • Flicker-free
  • Color gamut: NTSC 100% (CIE1976)*
  • Display colors: Color support 1.07 billion colors (Dithered 10 bits)
  • Scanning Frequency: 30 - 99 kHz (H) - VGA/HDMI, 30 - 160 kHz (H) - DisplayPort / 56 - 80 Hz (V) - VGA, 23 - 80 Hz (V) - HDMI/DisplayPort
  • MHL: 1080P @ 60Hz
  • sRGB
Connectivity
  • Signal Input: VGA (Analog ), DisplayPort x 2, HDMI (1.4) - MHL x 1, HDMI (2.0) - MHL x 1
  • USB: USB 3.0x4 (1 w/fast charging)*
  • Sync Input: Separate Sync, Sync on Green
  • Audio (In/Out): PC audio-in, Headphone out
Convenience
  • Built-in Speakers: 5 W x 2
  • MultiView: PBP (4x devices), PIP (2x devices)
  • User convenience: SmartImage, Multiview, User, Menu, Power On/Off
  • Control software: SmartControl
  • OSD Languages: Dutch, English, Finnish, French, German, Greek, Hungarian, Italian, Japanese, Korean, Polish, Portuguese, Russian, Simplified Chinese, Spanish, Swedish, Traditional Chinese, Turkish, Ukranian, Brazil Portuguese, Czech
  • Other convenience: Kensington lock, VESA mount (100x100mm)
  • Plug & Play Compatibility: DDC/CI, Mac OS X, sRGB, Windows 10 / 8.1 / 8 / 7

Power
  • ECO mode: 32.61 W
  • On mode: 43.74 W (typ.) (EnergyStar 7.0 test method)
  • Standby mode: 0.5 W (typ.)
  • Off mode: 0.3 W (typ.)
  • Power LED indicator: Operation - White, Standby mode- White (blinking)
  • Power supply: Built-in, 100-240VAC, 50-60Hz
Dimensions
  • Product with stand(max height): 909 x 643 x 247 mm
  • Product without stand (mm): 909 x 532 x 72 mm
  • Packaging in mm (WxHxD): 1043 x 731 x 304 mm
Weight
  • Product with stand (kg): 11.6 kg
  • Product without stand (kg): 11.3 kg
  • Product with packaging (kg): 16.42 kg
Operating conditions
  • Temperature range (operation): 0°C to 40°C °C
  • Temperature range (storage): -20°C to 60°C °C
  • Relative humidity: 20%-80 %
  • Altitude: Operation: +12,000ft (3,658m), Non-operation: +40,000ft (12,192m)
  • MTBF: 70,000 hrs (excluded backlight) hour(s)
Sustainability
  • Environmental and energy: EnergyStar 7.0, RoHS
  • Recyclable packaging material: 100 %
  • Specific Substances: Mercury free, Lead free
Compliance and standards
  • Regulatory Approvals: WEEE, CECP, PSE, VCCI, BSMI, CE Mark, cETLus, CU-EAC, EPA, FCC Class B, ICES-003, J-MOSS, KUCAS, PSB, RCM, SASO, SEMKO, TUV Ergo, TUV/GS, UKRAINIAN, MEPS
Cabinet
  • Front bezel: Silver
  • Rear cover: White
  • Foot: Silver
  • Finish: Glossy
Stand
  • Tilt: -5/10 degree