MC500 MC573dn LED Multifunction Printer

The MC573dn makes all the benefits of smart multifunction printers (MFPs) affordable for small to medium-sized businesses and workgroups. It also makes them easy to achieve with a 7” colour LCD touch screen and OKI’s open architecture smart extendable platform (sXP) which gives access to document management and provides connectivity into a pull printing fleet. Plus a powerful engine enabling ultra-fast, high-quality colour printing

Manufacturer Part Number
46357104
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Type: Desktop
Scanning Method: Color CIS
Printing Technology: Digital 4 LED Full-color Electrophotographic Printing Technology
Input Capacity: Tray 1 : 250 sheets
(Optional)Additional Tray : 530 sheets
Multi-purpose tray : 100 sheets
Scan Resolution: Up to 600 x 600 dpi
Print Resolution: Up to 1200 x 1200 dpi
Original Type: Sheet
Original Size: Flatbed: A4, A5, A6, B5, B6, Letter, Executive, Statement, Custom Size: Width 0-216 mm x Length 0-297 mm; ADF: A4, A5, A6, B5, B6, Letter, Legal 13, Legal 13.5, Legal 14, Executive, Folio
Copy Paper Size: A4, A5, A6, B5, B6, B6 Half, Letter, Legal 13, Legal 13.5, Legal 14, Executive, Statement, Folio, 16K, Index Card (3" x 5") (75 x 125mm), Photo Size (4" x 6", 5" x 7") (100 x 150mm, 125 x 175mm), Envelopes, Postcard, Return postcard
Reduction / Enlargement: 25 – 400 %
Maximum Copies: 999 sheets
Copy Speed: A4 30 cpm color, 30 cpm mono
First Copy Out Time: Color: Approx. 12.0 seconds, Mono: Approx. 12.0 seconds
Warm-up Time: Approx. 35.0 seconds from power-on
Approx. 28.0 seconds from power save
Power Consumption: Operating: Max. 1,270W / Ave. 670W
Idle: 100W
Power Save: 20.0W
Deep Sleep: 1.5W
Auto-Off: 0.5W
Memory (Std./Max.): 1GB/1GB
Noise Level: Operating :Approx. 56 dBA
Idle: < 37 dBA
Quiet Mode: < 52 dBA
Power save: Background level
Operating Environment: Operating: 10 - 32 °C, 20 - 80 %RH
Storage: 0 - 43 °C, 10 - 90 %RH
No condensation
Dimensions(WxDxH): 427 x 576 x 472 mm
Weight(includes supplies): Approx. 31.0 kg
Duty Cycle: Recommended: 6,000 pages/month
Maximum: 60,000 pages/month
In the Box: Manuals, Starter toner cartridge x 4, Image Drum x 4, Power cable, DVD-ROM, Telephone Cable

Print

  • | Copy |
  •  Print |
  •  Scan |
  •  Fax |
  •  Document feeder |
  •  Space required |
Print Speed: A4 30 ppm color, 30 ppm mono
First Print Out Time: Color: Approx. 7.5 seconds
Mono: Approx. 7.5 seconds
Print Resolution: 600 x 600 dpi
1200 x 1200 dpi
Physical dot pitch: 1200 dpi
Interface: 1000BASE-T/100BASE-TX/10BASE-T, (Optional) Wireless LAN (IEEE802.11a/b/g/n), USB 2.0 (High Speed), USB 2.0 (High Speed) Host
Protocol: TCP/IP
Printer Language: PCL 6 (XL) emulation, PCL 5c emulation, PostScript 3 emulation, IBM ProPrinter emulation, Epson FX Emulation, XPS emulation, PDF v1.7 emulation
Supported OS: Windows 10, Windows 10 x64, Windows 8.1, Windows 8.1 x64, Windows 8, Windows 8 x64, Windows 7, Windows 7 x64, Windows Vista, Windows Vista x64, Windows Server 2012 R2, Windows Server 2012, Windows Server 2008 R2, Windows Server 2008, Windows Server 2008 x64, OS X 10.11, OS X 10.10, OS X 10.9, OS X 10.8, Linux
Memory (Std./Max.): 1GB/1GB
Font: PostScript emulation 80 fonts, PCL emulation 87 scalable fonts, 4 bitmap fonts
Paper Size: A4, A5, A6, B5, B6, B6 Half, Letter, Legal 13, Legal 13.5, Legal 14, Executive, Statement, Folio, 16K, Index Card (3" x 5") (75 x 125mm), Photo Size (4" x 6", 5" x 7") (100 x 150mm, 125 x 175mm), Envelopes, Postcard, Return postcard, Custom Size: Width 64-216 mm x Length 90-1321 mm
Paper Weight: Tray 1 : 64 - 176 gsm
(Optional)Additional Tray : 64 - 176 gsm
Multi-purpose tray : 64 - 220 gsm
Input Capacity: Tray 1 : 250 sheets
(Optional)Additional Tray : 530 sheets
Multi-purpose tray : 100 sheets
Output Capacity: Face Down : Max. 150 sheets
Face Up : Max. 100 sheets

Scan

  • | Copy |
  •  Print |
  •  Scan |
  •  Fax |
  •  Document feeder |
  •  Space required |
Scan Resolution: Max. 600 x 600 dpi
Scan Speed: Max. 30 ipm Color, 30 ipm mono
Interfaces: 1000BASE-T/100BASE-TX/10BASE-T, (Optional)Wireless LAN (IEEE802.11a/b/g/n), USB 2.0 (High Speed), USB 2.0 (High Speed) Host
Supported Protocol: SMB, FTP(S), TWAIN, WIA2.0
Output Format: Secure PDF, High compression PDF, PDF, JPEG, TIFF, XPS
Driver: TWAIN, WIA2.0(Windows Vista or later), ICA(Mac OS X 10.6 or later)

Fax

  • | Copy |
  •  Print |
  •  Scan |
  •  Fax |
  •  Document feeder |
  •  Space required |
Applicable Line: PSTN, PBX
Interface: RJ-11 x 2 (Line, Tel)
Transmission Resolution: Normal: 8 dots/mm x 3.85 lines/mm
Fine/Photo: 8 dots/mm x 7.7 lines/mm
Extra Fine: 8 dots/mm x 15.4 lines/mm
Communication Speed: Super G3: 33.6kbps
Encoding Method: MH, MR, MMR, JBIG
Communication Mode: ITU-TG3, Super G3
Transmission Time: Approx. 2.0 sec. / page
Memory: Max. 8,000 pages (256MB)
Other Function: PC Fax, 1 touch Dial(40 locations), Speed Dial(1000 locations), F-Code Confidential FAX

Document feeder

  • | Copy |
  •  Print |
  •  Scan |
  •  Fax |
  •  Document feeder |
  •  Space required |
Type: Reverse Automatic Document Feeder (RADF)
Original Size: A4, A5, A6, B5, B6, Letter, Legal 13, Legal 13.5, Legal 14, Executive, Folio, Custom Size: Width 105-216 mm x Length 148-356 mm
Original Weight: Simplex : 60 - 105 gsm
Duplex : 60 - 90 gsm
Capacity: Max. 50 sheets
Original Exchange Speed: Simplex 30 ppm color, 30 ppm mono
Duplex 14 ppm color, 14 ppm mono