EX3400-24T-DC Layer 3 Switch

Juniper Networks EX3400 Ethernet Switch delivers a high-performance, flexible, and cost-effective solution for today’s most demanding converged data, voice, and video enterprise access environments.

To simplify network operations, the EX3400 is hardware-ready to act as a satellite device to Fusion Enterprise deployment, which can combine several wiring closets into one logical management platform. The EX3400 also supports Juniper Networks Virtual Chassis technology, allowing up to 10 switches to be interconnected over uplink ports and managed as a single device, delivering a scalable, pay-as-you-grow solution for expanding network environments.

Manufacturer Part Number
EX3400-24T-DC
EAN/UPC
0832938070981,832938070981
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Dimensions (W x H x D)
17.4 x 1.72 x 13.8 in (44.2 x 4.4 x 35 cm)

Backplane
160 Gbps (with QSFP+ ports) or 80 Gbps (with SFP+ ports) Virtual Chassis interconnect to link up to 10 switches as a single logical device

Uplink
Fixed 4-port uplinks can be individually configured as GbE (SFP) or 10GbE (SFP+) ports; 2 x 40G QSFP+ ports.

System Weight
EX3400 switch (no power supply or fan module): 10.49 lb (4.76 kg) maximum

EX3400 switch (with single power supply and two fan modules): 12.65 lb (5.74 kg) maximum

150 W AC power supply: 1.43 lb (0.65 kg)

600 W AC power supply: 1.82 lb (0.83 kg)

920 W AC power supply: 1.87 lb (0.85 kg)

150 W DC power supply: 1.43 lb (0.65 kg)

Fan module: 0.16 lb (0.07 kg)

Environmental Ranges

Operating temperature: 32° to 113° F (0° to 45° C)

Storage temperature: -40° to 158° F (-40° to 70° C)

Operating altitude: up to 10,000 ft (3048 m)

Nonoperating altitude: up to 16,000 ft (4877 m)

Relative humidity operating: 10% to 85% (noncondensing)

Relative humidity nonoperating: 0% to 95% (noncondensing)