HD Pan/Tilt Wi-Fi Camera with Night Vision

Secure Any Angle From Anywhere

HD Pan/Tilt Wi-Fi Camera WITH NIGHT VISION

Smooth Pan/Tilt For a Better View

The NC450 is your favorable companion that meets your home and office surveillance needs, keeping you in touch with what matters most. With its smooth and durable Pan/Tilt of up to 300/110 degrees, you can turn the camera to almost any position you want and watch over a wider area of your home.

Excellent HD Clarity

With glass camera lens and a 1/4” progressive scan CMOS sensor, you can capture 720p high definition vivid video and crystal-clear
stills. The infrared LED helps the camera to get night vision with excellent image quality.

Manufacturer Part Number
NC450
EAN/UPC
6935364095192
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.


CAMERA Image Sensor : 1/4" Progressive scan CMOS sensor
Resolution : 1.0 Megapixel (1280 x 720)
Lens : F: 2.0, f: 3.6 mm
Viewing Angle : FOV = 75°
Pan/Tilt Range : Pan range 300° Tilt range 110°

VIDEO/IMAGE Video Compression : H.264
Frame Rate & Resolutions : Max. 30 fps at 1280x720 (HD)
Video Streaming : Controllable Frame rate
Image Settings : Rotation: Mirror, Flip
Configurable brightness, contrast, saturation
Overlay capabilities: time, date, text

AUDIO Audio Communication : 2-Way
Audio Input : Built-in microphone
Audio Output : Built-in speaker

ALARM AND EVENT MANAGEMENT Input Trigger : Motion/Sound detection
Notification : E-mail, App
Storage : SD Card

NETWORK Standards and Protocols : Bonjour, TCP/IP, DHCP, ARP, ICMP, FTP, SMTP, NFS,DNS, NTP, HTTP, HTTPS, UDP
Security : Multiple password-protected user levels

WIRELESS Wireless Data Rates : IEEE 802.11 b/g/n, Up to 300Mbps
Frequency : 2.4-2.4835GHz
Wireless Transmit Power : <20dBm (EIRP)
Wireless Encryption : WEP, WPA/WPA2, WPA-PSK/WPA2-PSK

INTERFACES Network Interface : RJ-45 for Ethernet 10/100 Base-T
Power Connector : DC power jack
Button : Reset/WPS push button

SURVEILLANCE MANAGEMENT Users : 13 simultaneous unicast users
Bundled Management Software : Viewing and recording up to 36 cameras

MINIMUM SYSTEM REQUIREMENTS Supported OS : Windows XP or higher
Mac OS X 10.7 or higher
Android 4.1 or higher
iOS 7.0 or higher

Supported Browser : Microsoft Internet Explorer 8.0 or higher
Firefox 4.0 or higher
Safari 5.0 or higher
Chrome 5.0 or higher
Opera 12.0 or higher

GENERAL External Power Supply : 12V DC, Max 12W
Certification : RoHS, FCC, CE
Package Contents : NC450
Power Adapter
Extension Cable
RJ-45 Ethernet Cable
Quick Installation Guide
Passive PoE Injector

Environment : Operating Temperature: 0°C~40°C (32°F ~104°F)
Storage Temperature: -40°C ~70°C (-40°F ~158°F)
Operating Humidity: 10%~90% non-condensing
Storage Humidity: 5%~90% non-condensing

Dimensions( H X W X D ) : 5.7 x 4.3 x 4.2 in. ( 144 x 109 x 106 mm )
Packaging Dimensions : 10.6 x 8.8 x 5.3 in. (270 x223 x 135mm)
PoE : 12V DC, Max 12W

COMPATIBILITY Supported OS : Windows 10