AC-8020 USB Stereo Headset

The AC-8020 is the perfect headset for any listening/speaking activity on your computer or laptop. Compatible with most USB ready devices.

FEATURES

  • In-line volume and mute control
  • Unidirectional noise-canceling microphone
  • Foam ear pads
  • Ambidextrous boom arm
  • Adjustable headband

Manufacturer Part Number
AC-8020
EAN/UPC
0646422105703,646422105703
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Frequency: Headset: 20-20KHz / Microphone: 100-16KHz
Input: USB
Headband: Over the head and adjustable
Microphone: -62 dBV Microbar / -42 dBV Pascal
Drivers: 30 mm dynamic drivers
Cable Length: 6 ft.
Device Compatibility: PC's, Macs, Chromebooks, Microsoft Surface, and USB equipped tablets and laptops
In-line Volume/Mute: Yes