DU380 DLP Projector

BRIGHT MULTIMEDIA PROJECTION

  • 3800 lumens and 15,000:1 contrast ratio produce a sharp luminous image
  • Advanced Optical Lens features a 1.6x ZOOM and Vertical Lens Shift
  • Extensive array of connectivity options featuring dual HDMI and dual audio-in
  • Powerful 10 Watt speaker enhances presentations and audio/video with crisp and clear sound
  • Optional VGA Wireless Dongle and HDCast Pro allow for Wireless Mirroring and Streaming
  • Adjust the output to match the color of the projection surface with Wall Color Adjustment

The Optoma DU380 is the ideal WUXGA projector for SMB, Classrooms and House of Worship. With 3800 lumens, an advanced optical lens, 1920 x 1200 resolution, an installation friendly 1.6x Zoom, and 15,000:1 contrast ratio, the DU380 delivers bright readable text and smooth, colorful video. MHL v2.1 support enables the use of video display dongles and adapters from various manufacturers, allowing presenters to create an inviting and collaborative presentation environment. 

The DU380’s powerful 10 Watt speaker is capable of filling the average room with loud crisp audio. Wall Color Adjustment is designed to compensate for the loss of brightness when projecting on non-white projection surfaces in various environments. This feature is very useful in classrooms, conference rooms, training rooms or anywhere where the presenter may be using a colored wall, blackboard, chalkboard, or whiteboard for the projection surface. 

The DU380 features a new cutting edge optical lens, 1.6x Zoom, and Vertical Lens Shift to ease installations. Edge Mask eliminates soft and jagged edges on border of the projection image to produce a smooth consistent image. It even comes with a convenient carrying bag, making the DU380 perfect for meetings in the field, presentations in the conference room or trainings in the classroom.

Manufacturer Part Number
DU380
EAN/UPC
0796435440855,796435440855
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display Technology: Single 0.65” DC3 DMD DLP®Technology by Texas Instruments™
Native Resolution: WUXGA 1920 x 1200
Brightness: 3800 Lumens
Contrast Ratio: 15000:1
Lamp Life2 : (hrs)
Throw Ratio 3: 1.4 - 2.24
Lens Shift: 15.4%
Keystone Correction: ±40° Vertical
Weight: 9.7 lbs
Dimensions (W x H x D): 12.36" x 8.81" x 4.48"
Aspect Ratio: 16:10 (native), auto, 16:9, 4:3, LBX
Projection Screen Size: 26.94" - 305.1"
Projection Distance: 4.26' - 30.2' (1.3 - 9.2 m)
Uniformity: 80%
Maximum Resolution: 1920x1200 WUXGA
Computer Compatibility: WUXGA, UXGA, WXGA, SXGA+, SXGA, XGA, SVGA, VGA resized, VESA, PC and Mac
Video Compatibility: NTSC, PAL, SECAM, SDTV (480i), EDTV (480p), HDTV (720p, 1080i/p)
3D Compatibility: Supports all HDMI 1.4a mandatory 3D formats (Frame pack, side-by-side, top-bottom) and up converts frame rate from 60Hz to 120Hz or 24Hz to 144Hz (i.e. 60 or 72 frames per eye). 3D glasses are needed and are sold separately. Refer to user manual for details.
Horizontal Scan Rate: 15.375–91.146KHz
Vertical Scan Rate: 24–85Hz, 120Hz
Power Supply: AC input 100–240V, 50–60Hz, auto-switching
Power Consumption: 321W Typical (Bright mode), 353W Max (Bright mode), 257W Typical (Eco mode), 283W Max (Eco mode)
Operating Conditions: Operating Temp @ Sea Level to 10000 feet = 23C (max); must manually switch to high altitude mode @ 5000 feet & above (using OSD)
Remote Control: BR5053C
Optional Wireless: No
Projection method: Front, rear, ceiling mount, table top

1Lamp based projectors brightness and lifetime will vary depending on selected projector mode, environmental conditions and usage. As is common with all lamp based projectors, brightness will decrease over the lamp lifetime. LED projectors do not have a replaceable lamp and the brightness does not decay significantly over the product lifetime.

2Typical lamp life achieved through testing. Will vary according to operational use and environmental conditions

3 +/- 5% tolerance