EtherLite Power Supply (100-240V, 50-60Hz, 1.2A)

Manufacturer Part Number
76000914
EAN/UPC
0663072956042,663072956042
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Input Specifications:

Rated input voltage range: : 100VAC - 240VAC
Input fequency: : 47Hz - 63Hz
Rated input current: : 1.2A max @ 115VAC
0.6 A max @ 230VAC
Max. in-rush current: : 35A max @ 115VAC
70A max @ 230VAC
Input Plug Type: : IEC 320 C14

Output Specifications:

Output Voltage: : +5V, +12V, -12V
Max. load current: : 5.0A, 1.0A, 0.5A
Min. load current: : 0A 
Output Power: : 43W
Output Plug: : Connector Type: 6 PIN Molex
Plug Dimensions: 24.6 x 8mm