Gloss White 3-Gang Wall Plate

Say bye-bye to bland and hello to the possibilities with adorne wall plates. Designed with the same inventive style as adorne switches, dimmers, outlets and accessories, these screwless wall plates simply snap into the included metal frame for near-effortless installation. And with dozens of options to choose from, including genuine, rich wood finishes, cast metals and an array of vivid colors like the one you see here, they're the perfect finishing touch for your project or remodel.

Glossed to perfection, this wall plate adds the right amount of shine to any project or remodel. Pair with a coordinating adorne switch in classic white or complementary magnesium.

  • Pair with classic white or versatile magnesium adorne devices or stunning accessories like the adorne Accent Nightlight to complete your designer-style look.
  • Available in 1-6-gang capacities. Also available in 1-Gang+ capacities to support multiple devices in one electrical box, such as an outlet combined with a nightlight.
  • Easily snaps onto included mounting frame and installs in minutes with no visible screws. adorne products fit into your existing electrical box, so no new wires are needed.

Manufacturer Part Number
AWP3GWH4
EAN/UPC
0785007024845,785007024845
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General Info

Color: Gloss White

Listing Agencies/Third Party Certifications

ETL Listed: Yes

UL Standard: Yes

Dimensions

Depth (US): 0.35"

Length (US): 5.13"

Width (US): 7.06"