Cat5e 350MHz Bulk Solid-Core PVC Cable - Gray, 1000-ft., TAA

Tripp Lite's 1000-ft. gray category 5e (Cat5e) solid PVC bulk cable is designed for premise (in-wall) cabling applications. This 24 AWG 4-pair solid cable has a PVC jacket and is rated for 350MHz/1Gbps communication. Used for all non-plenum horizontal wiring applications. Meets most current industry standards including IEEE 802.3ab, IEEE 802.5, ANSI/EIA/TIA 568, ISO/IEC11801 and ETL (category 5e, draft 11).

Manufacturer Part Number
N022-01K-GY
EAN/UPC
0037332013071,037332013071
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

INPUT

Cable Length (m): 304.8


PHYSICAL

Color: Gray


WARRANTY

Product Warranty Period (Worldwide): Lifetime limited warranty