3MP High Frame Rate Smart PTZ Camera

Manufacturer Part Number
DS-2DF8336IV-AELW
EAN/UPC
6954273621902
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Camera
Image Sensor:: |: 1/3" Progressive Scan CMOS
Effective Pixels:: |: 2048(H)x1536(V)
Signal System:: |: PAL/NTSC
Minimum Illumination:: |: F1.6, AGC On: Color: 0.05 lux, B/W : 0.01 lux , 0 lux with IR
White Balance:: |: Auto/Manual/ATW/Indoor/Outdoor/Daylight lamp/Sodium lamp
AGC:: |: Auto/Manual
BLC:: |: ON/OFF
HLC:: |: Support
Smart defog:: |: Support
WDR:: |: 120dB
Shutter Time:: |: 50Hz: 1~1/30,000s; 60Hz: 1~1/30,000s
Day& Night:: |: ICR
Digital Zoom:: |: 16X
Privacy Masking:: |: 24 privacy masks programmable
Auto Focus:: |: Auto / Semi-automatic / Manual
Lens Focal Length:: |: 5.7-205mm, 36x
Zoom Speed:: |: Approx.4.5s(Optical Wide-Tele)
Angle of View:: |: 60.6-3.68 degree (Wide-Tele)
Minimum Working Distance:: |: 10-1500mm(Wide-Tele)
Aperture Range:: |: F1.6 ~ F4.4
Pan & Tilt Pan Range:: |: 360°endless
Pan Speed:: |: Pan Manual Speed: 0.1°~160°/s,
Pan Preset Speed: 240°/s
Tilt Range:: |: -20°~90°(Auto Flip)
Tilt Speed:: |: Tilt Manual Speed: 0.1°~120°/s,
Tilt Preset Speed: 200°/s
Proportional Zoom:: |: Rotation speed can be adjusted automatically according to zoom multiples
Number of Preset:: |: 300
Patrol:: |: 8 patrols, up to 32 presets per patrol
Pattern:: |: 4 patterns, with the recording time not less than 10 minutes per pattern
Power loss recovery:: |: Support
Park Action:: |: Preset / Patrol / Pattern / Pan scan / Tilt scan / Random scan / Frame scan / Panorama scan
PTZ Position Display:: |: ON/OFF
Freeze Frame:: |: Support
Smart-tracking:: |: Manual/ Panorama/ Intrusion trigger/ Line crossing trigger/ Region entrance trigger/ Region exiting trigger
Smart tracking when patrol between multiple scenarios
Wiper:: |: Optional
Infrared IR irradiation distance:: |: 200m
IR irradiation angle:: |: Adjustable by zoom
Alarm Alarm Input:: |: 7 Inputs
Alarm Output:: |: 2
Alarm Actions:: |: Preset, Patrol, Pattern, Micro SD/SDHC card recording, Relay output, Notification on Client
Input & Output Monitor Output:: |: 1.0Vp-p / 75Ω, NTSC (or PAL) composite, BNC
Audio Input:: |: 1 Mic in/Line in interface
Line input: 2-2.4V[p-p]; output impedance: 1KΩ, ±10%
Audio Output:: |: 1 Audio output interface
Line level, impedance: 600Ω
Network Ethernet:: |: 10Base -T, /100Base-TX, RJ45 Connector
Max.Image Resolution:: |: 2048×1536
Main Stream:: |: 50Hz: 25fps(2048×1536), 25fps(1920×1080), 25fps (1280×720) / 50fps(2048×1536), 50fps(1920×1080)
60Hz: 30fps(2048×1536), 30fps(1920×1080), 30fps (1280×720) / 60fps(2048×1536), 60fps(1920×1080)
Sub Stream:: |: 50Hz: 25fps(704×576, 352×288, 176×144)
60Hz: 30fps(704×480, 352×240, 176×120)
Third Stream:: |: 50Hz:25fps(2048×1536), 25fps(1920×1080), 25fps (1280×720), 25fps(704×576), 25fps (352×288), 25fps (176×144)
60Hz: 30fps(2048×1536), 30fps(1920×1080), 30fps (1280×720), 30fps(704×480), 30fps (352×240), 30fps (176×120)
Image Compression:: |: H.264 / MJPEG
ROI encoding:: |: Support 6 areas with adjustable levels
Audio Compression:: |: G.711ulaw/G.711alaw/G.726/MP2L2/G.722
Protocols:: |: IPv4/IPv6, HTTP, HTTPS, 802.1X, QoS, FTP, SMTP, UPnP, SNMP, DNS, DDNS, NTP, RTSP, RTP, TCP, UDP, IGMP, ICMP, DHCP, PPPoE
No. of Simultaneous Users:: |: Up to 20 users
Three-Stream:: |: Support
Mini SD Card:: |: Support up to 128GB Micro SD/SDHC/SDXC card. Support Edge recording
User/Host Level:: |: Up to 32 users,3 Levels: Administrator, Operator and User
Security Measures:: |: User authentication (ID and PW), 
Host authentication (MAC address)
IP address filtering
Client GUI Camera Control:: |: Pan/Tilt, Zoom, Focus, Click centering, Zoom by mouse dragging, Iris, preset calling and programming, auto mode
Date & Time Display:: |: Time: Week: Date, 6 formats on the Client
Client:: |: Support iVMS-4200
Web Browser:: |: IE 7+, Chrome 18 +, Firefox 5.0 +, Safari 5.02 +, support multi-language
General RS-485 Protocols:: |: HIKVISION, Pelco-P, Pelco-D, self-adaptive
Menu Language:: |: English
Power Supply:: |: 24 VAC & Hi-PoE
Power Consumption:: |: Max.60W
Working Temperature/Humidity:: |: -40 ° C ~ 65 ° C (-40 ° F ~ 149 ° F)

Protection Level:: |: IP66, IK10, TVS 6,000V lightning protection, surge protection and voltage transient protection
Mounting:: |: Various mounting modes optional
Dimensions:: |: F266.6 (mm) × 365.2 (mm)
Weight (approx.):: |: 8kg (approx.)
Mount Option:: |: Long-arm wall mount: DS-1602ZJ; Corner mount: DS-1602ZJ-corner;
Pole Mount: DS-1602ZJ-pole; Power box mount:DS-1602ZJ-box; Swan-neck mount: DS-1619ZJ