7220 Wireless LAN Controller

The Aruba 7200 series Mobility Controller is the next-generation networking platform, optimized for mobile application delivery to ensure the best mobility experience over Wi-Fi.

With a new central processor that employs eight cores with four threads each, it’s like having a total of 32 virtual CPUs. As a result, the 7200 series supports 32,000 mobile devices and performs stateful firewall policy enforcement at 40 Gbps – plenty of capacity and speed for BYOD and 802.11ac devices.

New levels of visibility are provided by Aruba’s unique AppRF technology, which runs on 7200 series Mobility Controllers. With AppRF, IT can see applications by user, including top web-based applications like Facebook and Box.

The 7200 series also manages authentication, encryption, VPN connections, IPv4 and IPv6 Layer 3 services, the Aruba Policy Enforcement FirewallTM, Aruba Adaptive Radio ManagementTM, and Aruba RFProtectTM spectrum analysis and wireless intrusion protection.

Clustering and centralized management enable the deployment of large networks with hundreds of Mobility Controllers with minimal staff. A master Mobility Controller can manage local Mobility Controllers, while Aruba AirWaveTM network management provides enterprise-wide clarity and control through real-time monitoring, historical reporting and troubleshooting.

Manufacturer Part Number
JW753A
EAN/UPC
0190017028132,190017028132
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Interfaces and indicators

  • 7210/7220/7240 has four 10GBASE-X (SFP+) ports
  • 7205 has two 10GBASE-X and four dual-media (1000BASE-X or 10/100/1000BASE-T) ports
  • One USB 2.0
  • Console (RS-232) RJ-45 or mini-USB
  • LINK/ACT and status LEDs
  • Management/status LEDs
  • LCD panel and navigation buttons
  • Expansion slot (reserved for future use)
Dimensions
  • 7210, 7220, 7240:
    • (H) 4.4 cm x (W) 44.5 cm x (D) 44.5 cm (1.75” x 17.5” x 17.5”)
    • Weight (with one AC power supply installed) 7.45 kg (16.43 lbs)
  • 7205:
    • (H) 4.4 cm x (W) 33.4 cm x (D) 44.2 cm (1.75” x 13.13” x 17.38”)
    • Weight: 4.95 kg (10.19 lbs)
Environmental
  • Operating temperature range: 0° C to 40° C
  • Operating humidity: 5% to 95% non-condensing
  • Storage temperature range: -40° C to 70° C
  • Storage humidity: 5% to 95%, non-condensing
  • Operating altitude: 10,000 feet
  • Acoustic noise3 (with AC power supply):
    • 7210: 46.9 dBA
    • 7220: 46.9 dBA
    • 7240: 54.7 dBA
    • 7205: 49.0 dBA
3Sound power per ETSI 300 753 in accordance with ISO 7779

Power Supply Specifications
  • 350-watt AC power supply
    • AC input voltage: 100 VAC to 240 VAC
    • AC input current: 5-2.5A
    • AC input frequency: 50-60 Hz
    • Weight: 2.8 lbs (1.3 kg)
  • Maximum power consumption
    • 7210: 110 watts
    • 7220: 125 watts
    • 7240: 165 watts
    • 7205: 75.2 watts
Regulatory and Safety Compliance
  • FCC Part 15 Class A CE
  • Industry Canada Class A
  • VCCI Class A (Japan)
  • EN 55022 Class A (CISPR 22 Class A), EN 61000-3,
  • EN 61000-4-2, EN 61000-4-3, EN 61000-4-4,
  • EN 61000-4-5, EN 61000-4- 6, EN 61000-4-8,
  • EN 61000-4-11, EN 55024, AS/NZS 3548
  • UL 60950, EN60950
  • CAN/CSA 22.2 #60950
  • CE mark, cTUVus, CB, C-tick, Anatel, NOM, MIC
Regulatory SKU Information
  • 7210: ARCN0100
  • 7220: ARCN0101
  • 7240: ARCN0102
  • 7205: ARCN7205
Minimum ArubaOS Release
  • 7210: 6.2.0.0
  • 7220: 6.2.0.0
  • 7240: 6.2.0.0
  • 7205: 6.4.3.0
WARRANTY
  • Hardware: 1 year parts/labor*
  • Software: 90 days*