Basic 4-Outlet PDU

The APC by Schneider Electric Basic Rack Power Distribution Unit (PDU) distributes power to devices in the rack.

Outlets. The Rack PDU has four (4) C19 outlets.

Power cord. The 3.65 m (12.00 ft) power cord terminates with a NEMA L6-30P plug.

Manufacturer Part Number
AP6031A
EAN/UPC
0731304327813,731304327813
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Electrical:

Input connection NEMA L6-30P cord included
Acceptable input voltage 200–240 VAC +6% to -10%
Maximum input current (phase) 30 A (24 A UL/C-UL derated)
Input frequency 50/60 Hz
Output voltage 200–240 VAC +6% to -10%
Output connections (4) C19
Maximum output current (outlet) C19; 16 A (UL/C-UL derated) C19; 20 A (PSE)
Maximum output current (phase) 30 A (24 A UL/C-UL derated)
Maximum output current (bank) 16 A UL/C-UL derated) 20 A (PSE)
Overcurrent protection (internal) (2) 20 A, 2-pole breakers
Cord length 3.65 m (12.00 ft)

Physical:

Dimensions (H x W x D) 43.81 x 4.36 x 12.57 cm (17.25 x 1.72 x 4.95 in)
Shipping dimensions (H x W x D) 47.29 x 28.09 x 18.00 cm (18.62 x 11.06 x 7.09 in)
Weight 3.80 kg (8.36 lb)
Shipping weight 4.60 kg (10.12 lb)

Environmental:

Maximum elevation (above MSL) Operating Storage 0 to 3048 m (0 to 10,000 ft) 0 to 15 240 m (0 to 50,000 ft)
Temperature Operating Storage 0 to 50°C (32 to 122°F) –15 to 60°C (5 to 140°F)
Humidity Operating Storage 5 to 95%, non-condensing 5 to 95%, non-condensing

Compliance:

Safety approvals UL/C-UL
ROHS 2011/65/EU – latest revision