Outdoor Full-Service Video Wall Mount - Landscape

Peerless-AV’s Outdoor Full-Service Video Wall Mount is easy to configure, quick to install and a snap to maintain. Create any configuration imaginable, but leave the tedious calculations to the custom wall plate spacers. The mount’s innovative design is loaded with time-saving features like no-tool-required micro-adjustments and easy-access to any display for quick serviceability.

Manufacturer Part Number
EDS-VW765-LAND
EAN/UPC
0735029310747,735029310747
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color: Black
Ship Dimensions: 22.25 x 4.25 x 37.13" (565.2 x 108.0 x 943.1mm)
Finish: Powder Coat
Device Dimensions: NO-DATA" (NO-DATAmm)
Device Weight: NO-DATAlb (NO-DATAkg)
Pen Dimensions: NO-DATA" (NO-DATAmm)
Wireless Range: 'NO-DATA'' (NO-DATAm)'
Pen Weight: NO-DATAlb (NO-DATAkg)
Operation Temperature: NO-DATAF (NO-DATAC)
UPC Code: 735029278771
Cable Length: 'NO-DATA'' (NO-DATAm)'
Shipping Weight: 38.25lb (17.25kg)
Effective Working Area: NO-DATA" (NO-DATAmm)