Open Front Desk with Metal Book Box - RTA

Open Front Desk features a proven design perfect for a home-school environment, children's room, classroom or home. The single desk provides an excellent solution for a small group, pairing or individual child. Legs adjust from 23-1/2" to 30-1/2" high to suit your students. The desk is generously sized with a 24" wide x 18" deep worksurface to provide a comfortable work space. Metal storage box (22" wide x 18" deep) has plenty of room for books, journals, pencil cases and more. An indented pencil groove holds writing utensils in place and keeps clutter off the worksurface. Desk features an easy-to-clean oak finish top and four nylon swivel glides, one of which is adjustable to balance out any floor unevenness. The individual desk has a criss-cross frame and support bars for stability. Frame is made of steel. Ready-to-assemble desk is recommended for use by children ages 7 and up.

Manufacturer Part Number
ELR-24103
EAN/UPC
0763960603192,763960603192
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Assembled Weight:  20.00

Assembled Dimensions:  24.00" x 18.00" x 30.50"