Classic, open-front desk with a twist features an attractive chrome book basket with an updated design for modern classrooms. Sleek chrome legs adjust from 23-1/2" to 30-1/2" high in 1" increments to suit your students. Each leg is equipped with a self-leveling nylon swivel glide to keep the desk well-adjusted under less than ideal flooring conditions. Store books and supplies in the open and sturdy chrome book basket outfitted with an indented groove to keep pencils, pens and the like from falling onto the floor. Desktop features an attractive oak laminate finish with plenty of work space (24" wide x 18" deep). Frame is made of steel. Desk is recommended for use by children ages 7 and up.
Note:
Assembled Weight: 21.00
Other Dimensions:
Surface Area: 24" x 18"
Height: 23.5" - 30.5" (in 1" increments)