The 10-Section Hanging Coat Locker is at the perfect height to keep coats, sweaters, personal belongings and more off the floor and stored away nicely. Each unit features four double hooks and 10 cubbies above the rack area to accommodate the belongings of up to 10 children. If floor space is limited, this hanging coat locker is the perfect solution. Each cubbie measures 8-3/4" wide x 12" deep x 7" high.
Note:
Assembled Weight: 40.00
Assembled Dimensions: 48.00" x 13.00" x 20.00"
Other Dimensions: 48”W x 13”D x 20”H