Keep backpacks, sheets, blankets and toys organized and off the floor. Great for a classroom or daycare, the Eight-Compartment Storage Unit accommodates a variety of ECR4Kids Storage Bins (sold separately) to keep smaller items from getting lost. Each compartment measures 11-1/4" wide x 12" deep x 13" high. The hardwood birch unit features an attractive natural finish with rounded edges for safety. Secure unit to wall using appropriate hardware (sold separately).
Note:
Assembled Weight: 49.00
Assembled Dimensions: 48.00" x 13.00" x 30.00"