Birch Cubby Cabinet keeps toys, art supplies and games more neatly organized and stored away when not in use. It features 12 compartments with open fronts for easy access. They are arranged three high so children ages 3 and up can use them to store their belongings or to reach community toys and supplies. Each compartment measures 9" wide x 12" deep x 6-3/4" high. Cabinet is made of birch hardwood and includes casters for mobility. Secure unit to wall using appropriate hardware (not included).
Note:
Assembled Weight: 35.00
Assembled Dimensions: 38.50" x 13.00" x 24.00"
Other Dimensions: Cubbies: 9"W x 12"D x 6.75"H