This corner unit maximizes storage space at school or at home. Corner-section coat locker with bench can accommodate belongings for up to four children, with four coat hooks and one cubby above and below for storing jackets, shoes, umbrellas, lunch boxes and more. The upper cubby measures 13-3/4" wide x 9-1/2" deep x 6-5/8" high. The size of the coat storage area is 10-1/4" wide (opening) x 19-1/4" deep x 28" high. Lower compartment measures 10" wide x 12" deep x 8-1/4" high and extends to offer a ledge for children to sit on. Secure unit to wall using appropriate hardware (not included).
Note:
Assembled Weight: 59.00
Assembled Dimensions: 26.00" x 26.00" x 48.00"