This corner unit maximizes storage space at school or at home. Corner-section coat locker can accommodate belongings for up to four children, with four coat hooks and one cubby above and below for storing jackets, shoes, umbrellas, lunch boxes and more. The upper cubby measures 13-3/4" wide x 12" deep x 6-5/8" high. The coat storage area is 10-1/4" wide (opening) x 19-1/4" deep x 28" high. Lower compartment measures 10" wide x 12" deep x 8-1/2" high. Secure unit to wall using appropriate hardware (not included).
Note:
Assembled Weight: 64.00
Assembled Dimensions: 26.00" x 26.00" x 48.00"