Add this unit on for extra storage space at school or use it on its own at home. Two-section coat locker can accommodate belongings for up to four children, with four coat hooks and two cubbies above and below for storing jackets, shoes, umbrellas, lunch boxes and more. Each of the upper two cubbies measures 10" wide x 12" deep x 6-5/8" high. The size of each coat storage area is 10" wide x 12" deep x 28" high. Lower two compartments each measure 10" wide x 12" deep x 8-1/2" high. Secure unit to wall using appropriate hardware (not included).
Note:
Assembled Weight: 38.00
Assembled Dimensions: 22.00" x 13.00" x 48.00"