Birch Cubby Cabinet keeps toys, art supplies and games more neatly organized and stored away when not in use. It features 10 compartments with open fronts for easy access. Each compartment measures 9" wide x 12" deep x 6-1/2" high. Vertical cabinet is made of birch hardwood and includes casters for mobility. Secure unit to wall using appropriate hardware (not included).
Note:
Assembled Weight: 33.40
Assembled Dimensions: 19.50" x 13.00" x 36.00"
Other Dimensions: Cubbies: 9"W x 12"D x 6.5"H