This changing station is a convenient, comfortable place for parents to change baby on-the-go. Designed for use in commercial environments such as schools, restaurants and businesses, this easy-to-clean changing station features a diaper bag hook for added convenience, a safety strap and pneumatic cylinder for controlled, slow opening and closing of the changing shelf. To ensure proper installation, you must have a qualified professional install the horizontal changing station in accordance with the installation guidelines. Station does not include installation hardware because of the variety of installation options. The qualified professional should evaluate your installation and provide appropriate hardware.
Note:
Details
Order Quantity: Order in quantities of 1
Warranty: 2-Year (Limited)
Ship Method: UPS or LTL
Age Level: 6 months - 3 years
Materials: Heavy-Duty Plastic
Assembly: Professional Installation Required
Specifications
Assembled Weight: 20.00
Assembled Dimensions: 35.50" x 4.00" x 19.00"
Other Dimensions:
Dimensions when closed: 35.5"W x 4"D x 19"H
Dimensions when extended: 35.5"W x 19"D x 19"H