Rest Mat Trolley

When rest time is over, little ones can help put their mats away on this trolley. Convenient, mobile storage unit holds 40 1”-thick mats or 20 2”-thick mats that measure up to 25”L x 50”W. Steel framed trolley has six casters for mobility, with four locking casters for safety.

Manufacturer Part Number
ELR-0668
EAN/UPC
0763960262689,763960262689
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Assembled Weight:  26.70

Assembled Dimensions:  51.20" x 27.00" x 49.30"