Recognition cards with a star border feature a perforated construction to ensure clean, consistent separation. Customizable design can be used with Geographic's iClick 'n Print online design center for fast, easy creations. Cards are perfect for use as award programs, punch cards and more. Letter-size sheets are designed for use with inkjet and laser printers.
Note:
UOM:: Pack
Product Type:: Cards, Recognition
Size:: 2"x3.5"
Color:: Design
Paper Weight:: 65 lb, 176 gsm
Eco Features:: 30% Post-Consumer
Printing:: Inkjet, Laser
Count/Pack:: 250
Packs/Case:: 8