Dry-erase pockets combine dry-erase technology with a super-heavyweight construction to deliver an economical study tool for your students. Easy-load design opens on two sides for easier access to worksheets. Just slide in your worksheet into the pocket to let your students practice math problems, writing and more. Reusable design saves you paper and expenses by eliminating the need to repeatedly print new worksheets. Cloth binding edge increases the strength at the vulnerable points for long-lasting durability. Easy-to-clean surface allows you to simply wipe away marks with a dry cloth or tissue to quickly get to the next assignment. Assorted colors include red, orange, yellow, green and blue.
Note:
UPC Code:: 038944426303
Inner Pack:: 0
Master Carton UPC:: 50038944426308
Carton Weight:: 8.0
PDQ Display:: N
Load Orientation:: Short Side
Shop Ticket Holder Type:: Stitched
Insert Size:: 9 x 12
Material(s):: Vinyl
Color(s):: Assorted
Thickness/Grade:: Super Heavyweight Plus
Number of Holes Punched:: 1
Shop Ticket Holder Special Features:: Easy load design is open on two sides for easier access to worksheets.
Assortment:: Assortment includes 1 each of primary colors: red, orange, yellow, green and blue.
Back:: Clear Back
Stitching:: Primary Colored
Suggested Use:: The sturdy construction and dry erase technology combine to create an economical study tool for students to use. Incorporate this study aid in the classroom and at home to help encourage children to keep practicing their skills.
Warranty Comments:: This product will be cheerfully replaced with one of equal value if defective in materials, manufacturing or packaging at the time of purchase. Except for such replacement, this product is sold without warranty or liability even though defect, damage or loss is caused by negligence or other fault.
Package Includes:: 5 Dry Erase Pockets
Country of Origin:: China