Keep all of your storytime favorites neatly organized and easily accessible with this Display and Store Mobile Book Cart. It also stores toys and supplies. Five easy-to-reach book display shelves, compartments in the top and back make this the ideal classroom storage solution. Each shelf measures 34-3/4" wide x 1-1/2" x 9-1/2" high. Each of the three top compartments measures 11-1/2" wide x 9-1/2" deep x 6" high. The mid-level compartments each measure 17" wide x 10" deep x 12" high. Each of the bottom compartments are 11-1/2" wide x 12" deep x 12" high. Solid birch construction with smooth edges and durable finish complement any classroom.
Note:
Assembled Weight: 60.00
Assembled Dimensions: 36.00" x 20.00" x 34.00"