Children's favorite books and toys are right at home on this four-shelf sturdy birch bookcase. Adjustable shelves accommodate keepsakes of all shapes and sizes. Bookcase features an integrated anti-tipping, wall-mounting bracket, and pre-assembled reinforced base for extra durability and simpler assembly. Three interior shelves adjust on a 1-1/4" spacing. The base shelf measures 10-1/4" deep. All other shelves have a depth of 11". Each shelf offers a 35 lb. capacity. Secure unit to wall using appropriate hardware to prevent a falling hazard. Bookcase is recommended for children from 3 to 7 years old.
Note:
Assembled Weight: 52.00
Assembled Dimensions: 36.00" x 12.00" x 48.00"