15.6 On-Trend Topload By NAVA

The Lenovo 15.6 On-trend Topload by NAVA is more than just a trendy bag; it’s also a defining statement about your lifestyle. Designed for more than just your working life, it’s all inside your new bag: two main compartments with several slots for personal stuff. In the end it’s pretty simple: what you have is a practical bag that not only looks good, but also makes you stand out from the crowd. Fits most laptops with up to a 15.6" displayCustomised material for a stylish and durable design.Padded handle enables comfortable carryingAdequate space for storing daily essentials.

Manufacturer Part Number
GX40M52035
EAN/UPC
0190940287439,190940287439
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Part Number: GX40M52035
Max Operating Humidity: 90%
Min Operating Humidity: 10%
Max Operating Temperature: 40C
Min Operating Temperature: 10C
Depth: 410mm
Depth (US): 16.14in
Height: 100mm
Height (US): 3.94in
Weight: 0.68kg
Weight (US): 1.50 lbs
Width: 315mm
Width (US): 12.40in
Warranty Period: One Year
Warranty Types: 1 Year - CRU