15.6 Classic Topload by NAVA-Black

The Lenovo 15.6 Classic Toploader by NAVA is redefining both the corporate look and lifestyle. Regardless of your profession, utilized accessories, or working environment, your bag more than delivers – there’s a pocket or zipper for everything including your phone, business cards, pens, and systems. Fits most laptops with up to a 15.6" displayPolyester material for a strong and durable design.Padded handle enables comfortable carrying.Adequate space for storage daily essentials.

Manufacturer Part Number
GX40M52027
EAN/UPC
0190940287415,190940287415
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Part Number : GX40M52027
Max Operating Humidity: 90%
Min Operating Humidity: 10%
Max Operating Temperature: 40C
Min Operating Temperature: 10C
Depth: 315mm
Depth (US): 12.40in
Height: 100mm
Height (US): 3.94in
Weight: 0.73kg
Weight (US): 1.60 lbs
Width: 410mm
Width (US): 16.14in
Warranty Period: One Year
Warranty Types: 1 Year - CRU