Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
- Connector Type 1: RJ45 Male
- Connector Type 2: RJ45 Male
- Conductors: 4 Twisted Pairs 24 AWG Shielded bare copper solid cable
- Performance Grade: Great
- Bandwidth: Supports voice/data/video distribution applications up to 550 MHz
- Standards: Meets all Cat6 TIA/EIA standards, Verified to EIA/TIA 568B.2
- Cable Style: Molded snagless boot
- Conductor DC Resistance: 9.8 Ohm at 100m maximum
- Jacket Color: Blue
- Weight Lbs: 4
- RoHS Compliant: Yes
- Warranty: Lifetime