New Construction Ring for FAP33T-W Loudspeaker

Use model FAP33-TR for new construction drywall ceiling applications. This unit provides a marked location for drywall installers to cut around, essentially reserving the desired location in the ceiling until final installation of loudspeaker. Mounting holes are provided to accommodate 16" or 24" OC stud/joist mounting.

Manufacturer Part Number
FAP33-TR
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Depth: 24" (60.96 cm)
Diameter: 9" (22.86 cm)
Shipping Weight: 2.00 lbs (0.91 kgs)