Wired Desktop 200 Keyboard & Mouse

Quick set up on a reliable desktop

Out of the box and onto your system, this affordable desktop sets up in an instant, with no software necessary. Plus, it has the features you need, such as quiet touch keys, and a Windows® Start button. When you want to kick back, simply adjust the height of the keyboard and type comfortably. Life should be this simple.

Manufacturer Part Number
2SJ-00003
EAN/UPC
0885370254358,885370254358
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Dimensions for keyboard

Length: 18.6" / 473mm

Width: 6.79" / 172mm

Dimensions for mouse

Length: 4.16" / 106mm

Width: 2.21" / 56.0mm

Two-year limited warranty

System requirements

Computer: Requires a PC that meets the requirements and installed operating system below.

Connectivity: USB only