Surface Studio All-in-One Computer

Turn your desk into a Studio

Surface Studio is designed for the creative process. The 28” PixelSense™ Display gives you a huge canvas for all kinds of work. Use it upright, or draw on it like a drafting table.

A brilliant screen for your ideas

Surface Studio, with its strikingly large and incredibly thin 28” PixelSense™ Display, lets you visualize ideas as you paint, edit, and design. Then watch those ideas leap off the screen with 13.5 million pixels of true-to-life color and clarity.

Professional-grade power & performance.

Productivity is the direct result of iteration and hard work. With Intel® Core™ processors and an NVIDIA® GeForce® dGPU, Surface Studio brings that work to life.

Meticulously crafted.

Surface Studio is a device created around you and your thoughtfully designed workspace. The minimal and modern design sits perfectly on your well thought out desk, with clean lines and a small footprint.

A new tool for the creative process.

Interact with Surface Studio in a whole new way using Surface Dial. Press and hold to display a radial menu of tools to do the things you love in applications like Adobe CC, Bluebeam*, and more. Or, simply place Surface Dial directly on the screen and watch as a color picker or a ruler magically appear.

Runs Office & Windows perfectly.

Designed for the latest versions of Microsoft Office and Windows, every Surface device takes full advantage of every innovation, including Windows Ink Workspace. Just click the Eraser Button on Surface Pen to bring up all of your Inking apps.

Manufacturer Part Number
45H-00001
EAN/UPC
0889842111675,889842111675
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Dimensions/Weight Display: 25.1” x 17.3” x 0.5” (637.35 mm x 438.90 mm x 12.5 mm)

Base: 9.8” x 8.7” x 1.3” (250.00 mm x 220.00 mm x 32.2 mm)

Product weight: 21 lbs max (9.56 kg max)

Display Screen: 28” PixelSense™ Display

Resolution: 4500 x 3000 (192 PPI)

Color settings: sRGB, DCI-P3 and Vivid Color Profiles, Individually color calibrated display

Touch: 10 point multi-touch

Aspect Ratio: 3:2

Supports Pen and Zero Gravity Hinge

Memory 8GB, 16GB, or 32GB RAM

Processor 6th Generation Intel® Core™ i5 or i7

Security TPM chip for enterprise security

Enterprise-grade protection with Windows Hello1 face sign-in

Software Windows 10 Pro

Office 30-day trial

What’s in the box

Surface Studio

Surface Pen

Surface Keyboard

Surface Mouse

Power cord with grip-release cable

Quick start guide

Safety and warranty guide

Booklet

Storage Rapid Hybrid Drive options: 64GB SSD with 1TB HDD, 128GB SSD with 1TB HDD, 128GB SSD with 2TB HDD.

Graphics

i5 Intel 8GB: NVIDIA® GeForce® GTX 965M 2GB GDDR5 memory

i7 Intel 16GB: NVIDIA® GeForce® GTX 965M 2GB GDDR5 memory

i7 Intel 32GB: NVIDIA® GeForce® GTX 980M 4GB GDDR5 memory

Connections & expansions

4 x USB 3.0 (one high power port)

Full-size SD ™ card reader (SDXC) compatible

Mini DisplayPort

3.5 mm headset jack

Compatible with Surface Dial on-screen interaction*

1 Gigabit Ethernet port

Cameras, video and audio

Windows Hello1 face sign-in camera

5.0 MP camera with 1080p HD video (front)

Dual microphones

Stereo 2.1 speakers with Dolby® Audio™ Premium

3.5 mm headphone jack

Wireless

Wi-Fi: 802.11ac Wi-Fi wireless networking, IEEE 802.11 a/b/g/n compatible

Bluetooth: Bluetooth 4.0 wireless technology

Xbox Wireless built-in

Buttons/Keyboard Volume key and power key

Surface Pen

Surface Keyboard

Surface Mouse

Warranty 1-year limited hardware warranty