Surface Studio All-in-One Computer

Turn your desk into a Studio.

Surface Studio is designed for the creative process. The 28” PixelSense™ Display gives you a huge canvas for all kinds of work. Use it upright, or draw on it like a drafting table.

A brilliant screen for your ideas.

Surface Studio, with its strikingly large and incredibly thin 28” PixelSense™ Display, lets you visualize ideas as you paint, edit, and design. Then watch those ideas leap off the screen with 13.5 million pixels of true-to-life color and clarity.

Professional-grade power & performance.

Productivity is the direct result of iteration and hard work. With Intel® Core™ processors and an NVIDIA® GeForce® dGPU, Surface Studio brings that work to life.

Meticulously crafted.

Surface Studio is a device created around you and your thoughtfully designed workspace. The minimal and modern design sits perfectly on your well thought out desk, with clean lines and a small footprint.

A new tool for the creative process.

Interact with Surface Studio in a whole new way using Surface Dial.* Press and hold to display a radial menu of tools to do the things you love in applications like Adobe CC, Bluebeam*, and more. Or, simply place Surface Dial directly on the screen and watch as a color picker or a ruler magically appear.

Runs Office & Windows perfectly.

Designed for the latest versions of Microsoft Office and Windows, every Surface device takes full advantage of every innovation, including Windows Ink Workspace. Just click the Eraser Button on Surface Pen to bring up all of your Inking apps.

Manufacturer Part Number
45U-00001
EAN/UPC
0889842111682,889842111682
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Dimensions/Weight: Display: 25.1” x 17.3” x 0.5” (637.35 mm x 438.90 mm x 12.5 mm)Base: 9.8” x 8.7” x 1.3” (250.00 mm x 220.00 mm x 32.2 mm)Product weight: 21 lbs max (9.56 kg max)
Display: Screen: 28” PixelSense™ DisplayResolution: 4500 x 3000 (192 PPI)Color settings: sRGB, DCI-P3 and Vivid Color Profiles, Individually color calibrated displayTouch: 10 point multi-touchAspect Ratio: 3:2Supports Pen and Zero Gravity Hinge
Memory: 8GB, 16GB, or 32GB RAM
Processor: 6th Generation Intel® Core™ i5 or i7
Security: TPM chip for enterprise securityEnterprise-grade protection with Windows Hello1 face sign-in
Software: Windows 10 ProOffice 30-day trial
What’s in the box:

    Surface StudioSurface PenSurface KeyboardSurface MousePower cord with grip-release cableQuick start guideSafety and warranty guideBooklet



Storage: Rapid Hybrid Drive options: 64GB SSD with 1TB HDD, 128GB SSD with 1TB HDD, 128GB SSD with 2TB HDD.
Graphics: i5 Intel 8GB: NVIDIA® GeForce® GTX 965M 2GB GDDR5 memoryi7 Intel 16GB: NVIDIA® GeForce® GTX 965M 2GB GDDR5 memoryi7 Intel 32GB: NVIDIA® GeForce® GTX 980M 4GB GDDR5 memory
Connections & expansions:

    4 x USB 3.0 (one high power port)Full-size SD ™ card reader (SDXC) compatibleMini DisplayPort3.5 mm headset jackCompatible with Surface Dial on-screen interaction*1 Gigabit Ethernet port  


Cameras, video and audio:

    Windows Hello1 face sign-in camera5.0 MP camera with 1080p HD video (front)Dual microphonesStereo 2.1 speakers with Dolby® Audio™ Premium3.5 mm headphone jack


Wireless:

    Wi-Fi: 802.11ac Wi-Fi wireless networking, IEEE 802.11 a/b/g/n compatibleBluetooth: Bluetooth 4.0 wireless technologyXbox Wireless built-in


Buttons/Keyboard: Volume key and power keySurface PenSurface KeyboardSurface Mouse
Warranty: 1-year limited hardware warranty