SQP110 series (Square Plastic 110 series) is a dynamic digital signage with an 11-inch monitor. It is designed to display slideshows made of images and videos. This device is built in an USB port and a SD card slot for connection to storage devices used for storing slideshow files. SQP110 series can be used for any application that requires showing information and messages, such as advertising.
SQP110 series comes in two models, SQP110T with a touchscreen and SQP110P with a non-touch screen. With the touchscreen, users can interactively access the information displayed on the screen. The device is available in black or white color.
SQP110 series support content management system CMS Server and CMS Lite for remote slideshows and firmware upgrade. An additional USB to RJ-45 cable is required to allow the SQP110 series connect to the network.
Note:
Model: SQP110 series
Panel Size (inch) : 11" touch (SQP110T)
Aspect Ratio : 16:10
Pixel Pitch (mm) : 0.1 x 0.3
Video Format : Multimedia Support
Audio Format : Multimedia Support
Photo Format : JPEG, PNG
Color : 262 K
Contrast : 250 :1
Brightness (cd/㎡) : 380
Response Time (Tr / Tf) : 30 / 50 ms
View Angle (H / V) : 125 ° / 105 °
Video System : NTSC / PAL
SD Slot : SD Card (FAT32 Format)
USB : Type A, USB 2.0 Backward Compatible (FAT32 Format)
Speaker : 2 W x 2
Power Consumption : 40 W
IR Remote Control : Yes
OSD : Yes
Function Keys : Yes
Housing : White
Storage Temperature : 0 °C ~ 60 °C (32 °F ~ 140°F)
Storage Humidity : 5 % ~ 95 %
Operating Temperature : 0 °C ~ 40 °C (32 °F ~ 104 >°F)
Operating Humidity : 20 % ~ 80 %
Dimension (W x H x D) : 292 x 186 x 46 mm (11.5 x 7.3 x 1.8 inch )
Net Weight : 1.5 kg (3.3 lb)
Language: English