GV-CS1320 is an access controller with a built-in 2 MP camera and 13.56 MHz reader.
GV-CS1320 recognizes identification cards and grants access to up to 40,000 users accordingly. With the integration of the wide angle camera, the Card and Face Mode enables GV-CS1320 to perform face detection together with card verification before access can be granted.
Visitors requesting entry permits can also use the bell button (touch pad) to be granted access. When GV-CS1320 is connected to GV-ASManager over the network, GV-ASNotify generates a notification message and snapshot whenever the bell button (touch pad) is activated. The operator can use GV-ASNotify to watch live view and communicate with the surveillance site via the microphone and speaker functions.
The all-in-one solution eliminates the need of installing and maintaining a separate camera in addition to the card reader and a door entry system.
Note:
Camera
Image Sensor: 1/2.8" progressive scan super low lux CMOS
Picture Elements: 1920 (H) x 1080 (V)
Minimum Illumination:B / W:0.02 Lux
Shutter Speed: Automatic, Manual (1/5 ~ 1/8000 sec)
White Balance: Automatic, Manual (2800K ~ 8500K)
S/N Ratio: 52 db
Lens
Megapixel: Yes
Day / Night function: Yes (with removable IR-cut filter)
Lens Type: Fixed
Focal Length: 1.7 mm
Maximum Aperture: F/2.5
Mount: M12
Image Format: 1/2.8"
Horizontal FOV: 180°
IR LED Quantity: 2
Max. IR Distance: 3 m (9.84 ft.)
Operation
Video Compression: H.264, MJPEG
Video Streaming: Dual streams from H.264 and MJPEG
Video Resolution: Stream 1: 1920 x 1080 (16:9)
Stream 2: 640 x 360 (16:9)
Frame Rate: 15 fps at 1920 x 1080
* The frame rate and the performance may vary depending on the number of connections and data bitrates (different scenes).
Image Setting: Brightness, Contrast, Saturation, Sharpness, Gamma, White Balance, Image Orientation, Shutter Speed
Audio Compression: G.711, AAC (Optional)
Network
Local Storage: 10/100 Ethernet
Protocol: HTTP, HTTPS, TCP, UDP, SMTP, FTP, DHCP, NTP, UPnP, DynDNS, 3GPP/ISMA RTSP, PSIA, SNMP, QoS (DSCP) , ONVIF (Profile S) and (Profile C)
Mechanical
Interface: Micro SD card
Connectors: Power: 2-pin terminal block
Ethernet: Ethernet (10/100 Base-T), RJ-45 Connector
Audio: Built-in microphone and speaker
RS-485: RS-485 +, RS-485 -
General
Operating Temperature: -20 ° C ~ 50 ° C (-4 ° F ~ 122 ° F)
Humidity: 10% to 90% (no condensation)
Power Source: 12V DC, 2.5A / PoE+ (IEEE 802.3at)
Maximum Power Consumption: 25.5 W
Regulatory: CE, FCC, RCM, RoHS compliant
Dimensions : 137 x 80 x 34.5 mm (5.4 x 3.15 x 1.36 in)
Weight: 315 g (0.69 lb)
Ingress Protection: IP66
Web Interface
Installation Management: Web-based configuration
Maintenance: Firmware upgrade through Web Browser or Utility
Access from Web Browser: Camera live view, change video quality, bandwidth control, image snapshot, audio, picture in picture, picture and picture
Language: English / French / Portuguese / Russian / Spanish / Traditional Chinese
Applications
Network Storage: GV-System (GV-DVR / NVR), GV-VMS
Mobile Phone support: embedded 3GPP / ISMA browser
Live Viewing: Browser (IE, Edge, Chrome, Firefox)
Access Control / LPR Management: GV-ASManager
Controller
CPU: GV-System (GV-DVR / NVR), GV-VMS
Number of User Cards: embedded 3GPP / ISMA browser
Frequency: Browser (IE, Edge, Chrome, Firefox)
Event Buffer: GV-ASManager
RS-485 Interface: 1 RS-485 interface for GV-Readers (max. 2 readers)
TCP/IP Interface: 1 TCP/IP interface for GV-CR420 and GV-GF1921 / 1922
(max. 2 readers)
Communication Protocol: TCP/IP
Digital I/O: 2 inputs, dry contact NO/NC
1 relay outputs (30V DC, 0.5A)
Supported ID Formats: Built-in GID and UID reader