OmniLink TM-T88V-i VGA Intelligent Printer - Direct Connect

Epson's OmniLink TM-T88V-i combines our best-selling TM-T88V POS receipt printer with a retail-hardened PC and built-in web server to enable mobile POS deployments, cloud-based services and web-based POS. In addition, it provides the application power and flexibility to run a broad range of Point-of-Sale (POS) configurations.

    Manufacturer Part Number
    C31CA85A5881
    Full Product Specifications

    Note:

    • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
    • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
    • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

    Print Other:Printing Technology:

    Thermal line printing

    Print Speed:

    • Max. 11.8"/sec (300mm) graphics and text
    • 2.4"/sec for ladder and 2D barcodes

    Print Fonts:

     Column Capacity:

    • 80mm: 42/56 columns
    • 58mm model: 30/40 columns

    Character Size:

    • Font A: 1.41 x 3.39
    • Font B: 0.99 x 2.40 (W x H mm)

    Fonts:

    • Font A (default): 12 x 24
    • Font B: 9 x 17 (including 2-dot horizontal spacing)

    Character Set:95 Alphanumeric, 18 International, 128 x 43 Graphic (including user-defined page), Traditional/Simple Chinese, Thai, Japanese, Korean

    Barcode:UPC-A/E, CODE 39/93/128, EAN8/13, ITF, CODABAR 2D symbols: PDF417, QR-CODE, MaxiCode, Composite Symbology, GS1-128, GS1 DataBar Omnidirectional/Truncated/Limited/Expanded

    Media Handling:

    Thickness:55 – 80 µmMedia Dimensions:

    • 80mm: 3.13" ± 0.02" x 3.27" diameter (79.5 ± 0.5 (W) x 83mm)
    • 58mm: 2.26" ± 0.02" x 3.27" diameter (57.5 ± 0.5 (W) x 83mm)
    Connectivity:

     
    Standard Connectivity:

    • Ethernet interface (100 Base-TX / 10 Base-T)
    • USB 2.0 Type A (4x)
    • USB 2.0 Micro-AB
    • VGA x 1 (D-sub 15pin female)
    Control Board:

     
    Software:Intelligent software: WebPOS Configuration, ePOS-Device®

    Hardened PC:

    Processor:ARM9 Processor (400MHz)Interface:

    • USB 2.0 x 4
    • 100 Base-TX / 10 Base-T Ethernet-compliant interface
    • VGA x 1 (D-sub 15pin female)

    System Memory:256MBOperating System:Embedded Linux

    General:

     Server Systems:HTTP server (Apache)Dimensions:5.71" x 7.68" x 5.83" (145 x 195 x 148 mm) (W x D x H)Weight:3.5 lb (1.6 kg)Safety Approvals:

    • EMI standards: FCC/ICES-003 Class A
    • Safety standards: UL1950/CSA C22.2 No. 950

    Case Color:Epson Dark Gray (EDG), Epson Cool White (ECW)

    POS General:

     Reliability:

    • MTBF: 360,000 hours
    • MCBF: 70,000,000 lines
    • Autocutter: 2 million cuts

    Data Buffer:

    • Receive: 45 bytes or 4KB, selectable
    • user-defined: 12KB
    • macro: 2KB
    • NV graphics: 256KB
    • NV user: 1KB
    • page mode area: 106K

    D.K.D.:2 driversSoftware Included:Drivers and setup utility are available on CD or atpos.epson.com

    Options:Autocutter, Near-end sensor

    Power:

     Power Consumption:Operating: approx. 1.8 A (mean)

    Power Source:24 VDC ± 7%